AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-QFN (7x7)
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-QFN (7x7)
IC MCU 8BIT 48KB FLASH 48QFN
IC MCU 8BIT 48KB FLASH 48QFN
8-bit Microcontrollers - MCU 48 UQFN 6x6x0.5mm TRAY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1936187 | 1936186 | 150-ATMEGA4809-MF-ND | ATMEGA4809-MF | ATMEGA4809-MF | ATMEGA4809-MF | ATMEGA4809-MF |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| ROM | 48 KB | 48 KB | 48 KB | ||||
| Package Type | Other; QFN | Other; Qfn | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | |||
| Pin Count | 48 | 48 | 48 | ||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |