Microchip Technology, Inc. Microcontrollers ATMEGA4809-AUR

Description
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-TQFP (7x7)
Request a Quote Datasheet
Description
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-ATMEGA4809-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-ATMEGA4809-AURTR-ND
Microcontrollers 150-ATMEGA4809-AURTR-ND
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-TQFP (7x7)

AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - 150-ATMEGA4809-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-TQFP (7x7)

AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - 150-ATMEGA4809-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-ATMEGA4809-AURCT-ND
Microcontrollers 150-ATMEGA4809-AURCT-ND
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-TQFP (7x7)

AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1352976-ATMEGA4809-AUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1352976-ATMEGA4809-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1352976-ATMEGA4809-AUR
Win Source Part Number: 1352976-ATMEGA4809-A UR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: megaAVR® 0, Functional Safety (FuSa) Package: Tape & Reel Product Status: Active Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Base Product Number: ATMEGA4809 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 41 Core Processor: AVR Core Size: 8-Bit Connectivity: I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 6K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 16x10b Oscillator Type: Internal

Win Source Part Number: 1352976-ATMEGA4809-AUR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: megaAVR® 0, Functional Safety (FuSa)
Package: Tape & Reel
Product Status: Active
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Base Product Number: ATMEGA4809
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 41
Core Processor: AVR
Core Size: 8-Bit
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 6K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 16x10b
Oscillator Type: Internal

Buy Now Datasheet
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-ATMEGA4809-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-ATMEGA4809-AUR
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-ATMEGA4809-AUR
IC MCU 8BIT 48KB FLASH 48TQFP Product overview: ATMEGA4809-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA4809-AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB FLASH 48TQFP Product overview: ATMEGA4809-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA4809-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA4809-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA4809-AUR
Embedded - Microcontrollers ATMEGA4809-AUR
IC MCU 8BIT 48KB FLASH 48TQFP

IC MCU 8BIT 48KB FLASH 48TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA4809-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA4809-AUR
Microcontrollers ATMEGA4809-AUR
IC MCU 8BIT 48KB FLASH 48TQFP

IC MCU 8BIT 48KB FLASH 48TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA4809-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA4809-AUR
Microcontrollers ATMEGA4809-AUR
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-TQFP (7x7)

AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA4809-AUR
8-bit Microcontrollers - MCU ATMEGA4809-AUR
8-bit Microcontrollers - MCU 48 TQFP 7x7x1mm T/R

8-bit Microcontrollers - MCU 48 TQFP 7x7x1mm T/R

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-ATMEGA4809-AURTR-ND 1352976-ATMEGA4809-AUR 685-ATMEGA4809-AUR ATMEGA4809-AUR ATMEGA4809-AUR ATMEGA4809-AUR ATMEGA4809-AUR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 48KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 16x10b
RAM 6 KB 48 KB 6 KB 6 KB 6 KB
ROM 48 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - C167CRLMHAFXUMA1 - 893550-C167CRLMHAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details