Microchip Technology, Inc. 8-bit 8BIT 48KB Embedded Microcontroller MCU ATMEGA4809-AFR

Description
IC MCU 8BIT 48KB FLASH 48TQFP Product overview: ATMEGA4809-AFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA4809-AFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 48KB FLASH 48TQFP Product overview: ATMEGA4809-AFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA4809-AFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-ATMEGA4809-AFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-ATMEGA4809-AFR
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-ATMEGA4809-AFR
IC MCU 8BIT 48KB FLASH 48TQFP Product overview: ATMEGA4809-AFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA4809-AFR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB FLASH 48TQFP Product overview: ATMEGA4809-AFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA4809-AFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA4809-AFR - 848217-ATMEGA4809-AFR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA4809-AFR
848217-ATMEGA4809-AFR
Embedded - Embedded - Microcontrollers - ATMEGA4809-AFR 848217-ATMEGA4809-AFR
Manufacturer: Microchip Technology Win Source Part Number: 848217-ATMEGA4809-AF R Series: megaAVR® 0, Functional Safety (FuSa) Features: series Microcontroller IC Package: Reel - TR Number of I/O: 41 Family Name: ATMEGA4809 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.31.0001 Other Part Number: ATMEGA4809-AFRCT, ATMEGA4809-AFRTR, ATMEGA4809-AFRDKR

Manufacturer: Microchip Technology
Win Source Part Number: 848217-ATMEGA4809-AFR
Series: megaAVR® 0, Functional Safety (FuSa)
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 41
Family Name: ATMEGA4809
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.31.0001
Other Part Number: ATMEGA4809-AFRCT, ATMEGA4809-AFRTR, ATMEGA4809-AFRDKR

Buy Now Datasheet
Microcontrollers - ATMEGA4809-AFRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA4809-AFRTR-ND
Microcontrollers ATMEGA4809-AFRTR-ND
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 48-TQFP (7x7)

AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA4809-AFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA4809-AFRDKR-ND
Microcontrollers ATMEGA4809-AFRDKR-ND
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 48-TQFP (7x7)

AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA4809-AFRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA4809-AFRCT-ND
Microcontrollers ATMEGA4809-AFRCT-ND
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 48-TQFP (7x7)

AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - 1753197P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1753197P
Microcontrollers 1753197P
20MHz, 48KB, TQFP48, Ind 125C, Green, T&

20MHz, 48KB, TQFP48, Ind 125C, Green, T&

Supplier's Site
Microcontrollers - 1753132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1753132
Microcontrollers 1753132
20MHz, 48KB, TQFP48, Ind 125C, Green, T&

20MHz, 48KB, TQFP48, Ind 125C, Green, T&

Supplier's Site
Microcontrollers - 1753197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1753197
Microcontrollers 1753197
20MHz, 48KB, TQFP48, Ind 125C, Green, T&

20MHz, 48KB, TQFP48, Ind 125C, Green, T&

Supplier's Site
Microcontrollers - ATMEGA4809-AFR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA4809-AFR
Microcontrollers ATMEGA4809-AFR
IC MCU 8BIT 48KB FLASH 48TQFP

IC MCU 8BIT 48KB FLASH 48TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA4809-AFR
8-bit Microcontrollers - MCU ATMEGA4809-AFR
8-bit Microcontrollers - MCU 20MHz, 48KB, TQFP48, Ind 125C, Green, T&R

8-bit Microcontrollers - MCU 20MHz, 48KB, TQFP48, Ind 125C, Green, T&R

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATMEGA4809-AFR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATMEGA4809-AFR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATMEGA4809-AFR
48KB 1.8V~5.5V AVR 6KB 20MHz FLASH 41 TQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

48KB 1.8V~5.5V AVR 6KB 20MHz FLASH 41 TQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Mcu, 8Bit, Atmega, 20Mhz, Tqfp-48; Product Range Microchip - 41AH8336 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atmega, 20Mhz, Tqfp-48; Product Range Microchip
41AH8336
Mcu, 8Bit, Atmega, 20Mhz, Tqfp-48; Product Range Microchip 41AH8336
MCU, 8BIT, ATMEGA, 20MHZ, TQFP-48; Product Range:AVR ATmega Family ATmega48 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:48KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU Case Style:TQFP; No. of I/O s:41I/O s RoHS Compliant: Yes

MCU, 8BIT, ATMEGA, 20MHZ, TQFP-48; Product Range:AVR ATmega Family ATmega48 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:48KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU Case Style:TQFP; No. of I/O s:41I/O s RoHS Compliant: Yes

Supplier's Site
Mcu, 8Bit, Atmega, 20Mhz, Tqfp-48; Product Range Microchip - 51AC8887 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atmega, 20Mhz, Tqfp-48; Product Range Microchip
51AC8887
Mcu, 8Bit, Atmega, 20Mhz, Tqfp-48; Product Range Microchip 51AC8887
MCU, 8BIT, ATMEGA, 20MHZ, TQFP-48; Product Range:AVR ATmega Family ATmega48 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:48KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU Case Style:TQFP; No. of I/O s:41I/O s; RoHS Compliant: Yes

MCU, 8BIT, ATMEGA, 20MHZ, TQFP-48; Product Range:AVR ATmega Family ATmega48 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:48KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU Case Style:TQFP; No. of I/O s:41I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA4809-AFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA4809-AFR
Microcontrollers ATMEGA4809-AFR
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 48-TQFP (7x7)

AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA4809-AFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA4809-AFR
Embedded - Microcontrollers ATMEGA4809-AFR
IC MCU 8BIT 48KB FLASH 48TQFP

IC MCU 8BIT 48KB FLASH 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA4809-AFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA4809-AFR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA4809-AFR
IC MCU 8BIT 48KB FLASH 48TQFP

IC MCU 8BIT 48KB FLASH 48TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA4809-AFR 848217-ATMEGA4809-AFR ATMEGA4809-AFRTR-ND 1753197P 1753132 ATMEGA4809-AFR ATMEGA4809-AFR ATMEGA4809-AFR 41AH8336 ATMEGA4809-AFR ATMEGA4809-AFR ATMEGA4809-AFR
Product Name 8-bit 8BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA4809-AFR Microcontrollers Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Mcu, 8Bit, Atmega, 20Mhz, Tqfp-48; Product Range Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB
ROM 0.2560 KB 48 KB 48 KB 48 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - A2C90641501 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers