The ATmega4808-XF is an 8-bit microcontroller from the megaAVR® 0-series by Quarktwin Technology Ltd. It operates at a maximum frequency of 20 MHz and features 48 KB of Flash memory, 6 KB of SRAM, and 256 bytes of EEPROM. The device is available in a 28-pin SSOP package and supports a supply voltage range of 1.8 to 5.5 V. It is designed for low-power applications and includes advanced peripherals such as multiple timers, USART, SPI, and TWI (I2C) interfaces. The ATmega4808-XF also incorporates an Event System and SleepWalking capabilities, enhancing its efficiency in various applications. The operating temperature range is from -40°C to +125°C, making it suitable for industrial and automotive environments.
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 28-SSOP
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 28-SSOP
IC MCU 8BIT 48KB FLASH 28SSOP
8-bit Microcontrollers - MCU 28 SSOP .209in TUBE
IC MCU 8BIT 48KB FLASH 28SSOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1936181 | 1936179 | 150-ATMEGA4808-XF-ND | ATMEGA4808-XF | ATMEGA4808-XF | ATMEGA4808-XF | ATMEGA4808-XF |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| ROM | 48 KB | 48 KB | 48 KB | ||||
| Package Type | SOP; SSOP; Other; SSOP | SOP; SSOP; Other; Ssop | SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) | SOP; Other; 28-SSOP (0.209\", 5.30mm Width) | ||
| Pin Count | 28 | 32 | |||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |