Microchip Technology, Inc. Microcontrollers ATMEGA4808-MUR

Description
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 32-VQFN (5x5)
Request a Quote
Description
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 32-VQFN (5x5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega4808-MUR is an 8-bit microcontroller from the megaAVR® 0-series, featuring 48 KB of Flash memory, 6 KB of SRAM, and 256 bytes of EEPROM. It operates at a maximum frequency of 20 MHz and supports a supply voltage range of 1.8 to 5.5 V. The microcontroller is available in a 32-pin VQFN package and is suitable for applications requiring low power consumption and flexible architecture. It includes multiple peripherals such as 4 Timer/Counter modules, 4 USART interfaces, 1 SPI interface, and 1 TWI (I2C) interface. Additionally, it features 16 ADC channels and an event system for efficient data handling. The operating temperature range for this part is -40°C to +85°C, making it suitable for industrial applications.

Datasheet Summary
Powered by GS/AI

The ATmega4808-MUR is an 8-bit microcontroller from the megaAVR® 0-series, featuring 48 KB of Flash memory, 6 KB of SRAM, and 256 bytes of EEPROM. It operates at a maximum frequency of 20 MHz and supports a supply voltage range of 1.8 to 5.5 V. The microcontroller is available in a 32-pin VQFN package and is suitable for applications requiring low power consumption and flexible architecture. It includes multiple peripherals such as 4 Timer/Counter modules, 4 USART interfaces, 1 SPI interface, and 1 TWI (I2C) interface. Additionally, it features 16 ADC channels and an event system for efficient data handling. The operating temperature range for this part is -40°C to +85°C, making it suitable for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-ATMEGA4808-MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-ATMEGA4808-MURCT-ND
Microcontrollers 150-ATMEGA4808-MURCT-ND
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 32-VQFN (5x5)

AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 150-ATMEGA4808-MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-ATMEGA4808-MURTR-ND
Microcontrollers 150-ATMEGA4808-MURTR-ND
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 32-VQFN (5x5)

AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 150-ATMEGA4808-MURDKR-ND - DigiKey
Thief River Falls, MN, United States
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 32-VQFN (5x5)

AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-ATMEGA4808-MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-ATMEGA4808-MUR
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-ATMEGA4808-MUR
IC MCU 8BIT 48KB FLASH 32VQFN Product overview: ATMEGA4808-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA4808-MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB FLASH 32VQFN Product overview: ATMEGA4808-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA4808-MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1354066-ATMEGA4808-MUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1354066-ATMEGA4808-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1354066-ATMEGA4808-MUR
Win Source Part Number: 1354066-ATMEGA4808-M UR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: megaAVR® 0, Functional Safety (FuSa) Package: Tape & Reel Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Base Product Number: ATMEGA4808 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 27 Core Processor: AVR Core Size: 8-Bit Connectivity: I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 6K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 12x10b Oscillator Type: Internal

Win Source Part Number: 1354066-ATMEGA4808-MUR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: megaAVR® 0, Functional Safety (FuSa)
Package: Tape & Reel
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Base Product Number: ATMEGA4808
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 27
Core Processor: AVR
Core Size: 8-Bit
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 6K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 12x10b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - ATMEGA4808-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA4808-MUR
Microcontrollers ATMEGA4808-MUR
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 32-VQFN (5x5)

AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA4808-MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA4808-MUR
Embedded - Microcontrollers ATMEGA4808-MUR
IC MCU 8BIT 48KB FLASH 32VQFN

IC MCU 8BIT 48KB FLASH 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA4808-MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA4808-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA4808-MUR
IC MCU 8BIT 48KB FLASH 32VQFN

IC MCU 8BIT 48KB FLASH 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA4808-MUR
8-bit Microcontrollers - MCU ATMEGA4808-MUR
8-bit Microcontrollers - MCU 32 VQFN 5x5x0.9mm T/R

8-bit Microcontrollers - MCU 32 VQFN 5x5x0.9mm T/R

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-ATMEGA4808-MURCT-ND 685-ATMEGA4808-MUR 1354066-ATMEGA4808-MUR ATMEGA4808-MUR ATMEGA4808-MUR ATMEGA4808-MUR ATMEGA4808-MUR
Product Name Microcontrollers 8-bit 8BIT 48KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 6 KB 6 KB 48 KB 6 KB 6 KB
ROM 48 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details