The ATmega4808-AFR is an 8-bit microcontroller from the megaAVR® 0-series by Quarktwin Technology Ltd. It operates at a maximum frequency of 20 MHz and features 48 KB of Flash memory, 6 KB of SRAM, and 256 bytes of EEPROM. This microcontroller is available in a 32-pin TQFP package and supports a supply voltage range of 1.8V to 5.5V, making it suitable for various applications requiring low power consumption. The ATmega4808-AFR includes multiple advanced peripherals such as four 16-bit Timer/Counters, a Real-Time Counter (RTC), and a variety of communication interfaces including USART, SPI, and TWI (I2C). It also features an Event System for efficient data handling and supports up to 16 analog-to-digital converter (ADC) channels. The device is designed for functional safety applications, with a temperature range of -40°C to +125°C, making it suitable for industrial and automotive environments. Engineers considering this microcontroller will benefit from its flexible architecture and extensive feature set, which allows for vertical and horizontal migration within the megaAVR® 0-series without code modification.
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 32-TQFP (7x7)
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 32-TQFP (7x7)
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 32-TQFP (7x7)
IC MCU 8BIT 48KB FLASH 32TQFP
IC MCU 8BIT 48KB FLASH 32TQFP
AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 32-TQFP (7x7)
8-bit Microcontrollers - MCU 20MHz, 48KB, TQFP32, Ind 125C, Green, T&R
IC MCU 8BIT 48KB FLASH 32TQFP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA4808-AFRDKR-ND | ATMEGA4808-AFR | ATMEGA4808-AFR | ATMEGA4808-AFR | ATMEGA4808-AFR | ATMEGA4808-AFR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 12x10b | |||||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | ||
| ROM | 48 KB |