Microchip Technology, Inc. Microcontrollers ATMEGA48-20MUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA48-20MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48-20MURDKR-ND
Microcontrollers ATMEGA48-20MURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA48-20MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48-20MURCT-ND
Microcontrollers ATMEGA48-20MURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA48-20MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48-20MURTR-ND
Microcontrollers ATMEGA48-20MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATMEGA48-20MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATMEGA48-20MUR
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATMEGA48-20MUR
IC MCU 8BIT 4KB FLASH 32VQFN Product overview: ATMEGA48-20MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48-20MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 32VQFN Product overview: ATMEGA48-20MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48-20MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322239-ATMEGA48-20MUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322239-ATMEGA48-20MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322239-ATMEGA48-20MUR
Manufacturer: Atmel Win Source Part Number: 1322239-ATMEGA48-20M UR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: AVR Speed: 20MHz Standard Package: 1 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 68 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V HTSUS: 8542.31.0001 Other Part Number: ATMATMATMEGA48-20MUR ,2156-ATMEGA48-20MUR Base Product Number: ATMEGA48

Manufacturer: Atmel
Win Source Part Number: 1322239-ATMEGA48-20MUR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Bulk
Core Processor: AVR
Speed: 20MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 68
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: ATMATMATMEGA48-20MUR,2156-ATMEGA48-20MUR
Base Product Number: ATMEGA48

Buy Now Datasheet
Microcontrollers - ATMEGA48-20MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA48-20MUR
Microcontrollers ATMEGA48-20MUR
IC MCU 8BIT 4KB FLASH 32VQFN

IC MCU 8BIT 4KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA48-20MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48-20MUR
Microcontrollers ATMEGA48-20MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA48-20MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48-20MUR
Microcontrollers ATMEGA48-20MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA48-20MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA48-20MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA48-20MUR
IC MCU 8BIT 4KB FLASH 32VQFN

IC MCU 8BIT 4KB FLASH 32VQFN

Supplier's Site
Embedded - Microcontrollers - ATMEGA48-20MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA48-20MUR
Embedded - Microcontrollers ATMEGA48-20MUR
IC MCU 8BIT 4KB FLASH 32VQFN

IC MCU 8BIT 4KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA48-20MUR
8-bit Microcontrollers - MCU ATMEGA48-20MUR
8-bit Microcontrollers - MCU AVR 4KB FLSH 256B EE 512B EE-20MHZ 5V

8-bit Microcontrollers - MCU AVR 4KB FLSH 256B EE 512B EE-20MHZ 5V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA48-20MURDKR-ND 685-ATMEGA48-20MUR 1322239-ATMEGA48-20MUR ATMEGA48-20MUR ATMEGA48-20MUR ATMEGA48-20MUR ATMEGA48-20MUR ATMEGA48-20MUR
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 0.5120 KB 0.5120 KB 4 KB 0.5120 KB 0.5120 KB 512 KB
ROM 4 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
 - C161PILMCABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers