AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)
Category: OEM Souring
Win Source Part Number: 1462056-ATMEGA48-20M
Manufacturer: Microchip Technology
8-bit Microcontrollers - MCU 4K FLASH 256B EE 512B RAM
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, VQFN-32; Product Range:ATMega Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:VQFN; No. of I/O s:23I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 4KB FLASH 28VQFN
IC MCU 8BIT 4KB FLASH 28VQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA48-20MMH-ND | 1462056-ATMEGA48-20MMH | ATMEGA48-20MMH | ATMEGA48-20MMH | 68T3001 | ATMEGA48-20MMH | ATMEGA48-20MMH |
| Product Name | Microcontrollers | OEM Souring | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Vqfn-32; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | |||
| ROM | 4 KB |