Microchip Technology, Inc. 8-bit 8BIT 4KB Embedded Microcontroller MCU ATMEGA48-20AUR

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQFP32
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA48-20AUR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQFP32

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQFP32

Supplier's Site Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATMEGA48-20AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATMEGA48-20AUR
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATMEGA48-20AUR
IC MCU 8BIT 4KB FLASH 32TQFP Product overview: ATMEGA48-20AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48-20AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 32TQFP Product overview: ATMEGA48-20AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48-20AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA48-20AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48-20AURCT-ND
Microcontrollers ATMEGA48-20AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA48-20AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48-20AURTR-ND
Microcontrollers ATMEGA48-20AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA48-20AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48-20AURDKR-ND
Microcontrollers ATMEGA48-20AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
8-bit Microcontrollers - MCU - ATMEGA48-20AUR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA48-20AUR
8-bit Microcontrollers - MCU ATMEGA48-20AUR
8-bit Microcontrollers - MCU AVR 4KB FL 256B EE 512B EE 20MHZ IND

8-bit Microcontrollers - MCU AVR 4KB FL 256B EE 512B EE 20MHZ IND

Buy Now Datasheet
Mcu, 8Bit, Avr, 20Mhz, Tqfp-32; Product Range Microchip - 15AC6090 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr, 20Mhz, Tqfp-32; Product Range Microchip
15AC6090
Mcu, 8Bit, Avr, 20Mhz, Tqfp-32; Product Range Microchip 15AC6090
MCU, 8BIT, AVR, 20MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega48 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s; RoHS Compliant: Yes

MCU, 8BIT, AVR, 20MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega48 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s; RoHS Compliant: Yes

Supplier's Site
Microcontrollers - ATMEGA48-20AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48-20AUR
Microcontrollers ATMEGA48-20AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA48-20AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48-20AUR
Microcontrollers ATMEGA48-20AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA48-20AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA48-20AUR
Embedded - Microcontrollers ATMEGA48-20AUR
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA48-20AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA48-20AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA48-20AUR
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site
Microcontrollers - ATMEGA48-20AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA48-20AUR
Microcontrollers ATMEGA48-20AUR
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA48-20AUR 685-ATMEGA48-20AUR ATMEGA48-20AURCT-ND ATMEGA48-20AUR 15AC6090 ATMEGA48-20AUR ATMEGA48-20AUR ATMEGA48-20AUR ATMEGA48-20AUR
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Avr, 20Mhz, Tqfp-32; Product Range Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
ROM Type Flash EEPROM; EEPROM Flash Flash; FLASH
Package Type QFP; TQFP; Other; TQFP32 Other; Tape & Reel (TR) TQFP; Other; 32-TQFP TQFP; Other; TQFP QFP; TQFP; Other; 32-TQFP QFP QFP; Other; 32-TQFP
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 5962-9865401QCA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 879-BCM20737S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details