AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) FLASH 32-QFN (5x5)
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) FLASH 32-QFN (5x5)
IC MCU 8BIT 4KB FLASH 32QFN
IC MCU 8BIT 4KB FLASH 32QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA48-15MT1TR-ND | ATMEGA48-15MT1 | ATMEGA48-15MT1 | ATMEGA48-15MT1 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM | 4 KB |