Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA48-15MT ATMEGA48-15MT

Description
Manufacturer: Microchip Technology Win Source Part Number: 079225-ATMEGA48-15MT Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079225-ATMEGA48-15MT Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA48-15MT - 079225-ATMEGA48-15MT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA48-15MT
079225-ATMEGA48-15MT
Embedded - Embedded - Microcontrollers - ATMEGA48-15MT 079225-ATMEGA48-15MT
Manufacturer: Microchip Technology Win Source Part Number: 079225-ATMEGA48-15MT Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079225-ATMEGA48-15MT
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATMEGA48-15MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATMEGA48-15MT
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATMEGA48-15MT
IC MCU 8BIT 4KB FLASH 32QFN Product overview: ATMEGA48-15MT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48-15MT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 32QFN Product overview: ATMEGA48-15MT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48-15MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA48-15MTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48-15MTTR-ND
Microcontrollers ATMEGA48-15MTTR-ND
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) FLASH 32-QFN (5x5)

AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
MCU AVR 4K FLASH 15MHZ 32-QFN - 536-ATMEGA48-15MT - Utmel Electronic Limited
Hong Kong, China
MCU AVR 4K FLASH 15MHZ 32-QFN
536-ATMEGA48-15MT
MCU AVR 4K FLASH 15MHZ 32-QFN 536-ATMEGA48-15MT
MCU AVR 4K FLASH 15MHZ 32-QFN

MCU AVR 4K FLASH 15MHZ 32-QFN

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA48-15MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA48-15MT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA48-15MT
IC MCU 8BIT 4KB FLASH 32QFN

IC MCU 8BIT 4KB FLASH 32QFN

Supplier's Site
Embedded - Microcontrollers - ATMEGA48-15MT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA48-15MT
Embedded - Microcontrollers ATMEGA48-15MT
IC MCU 8BIT 4KB FLASH 32QFN

IC MCU 8BIT 4KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA48-15MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48-15MT
Microcontrollers ATMEGA48-15MT
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) FLASH 32-QFN (5x5)

AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Microcontrollers - ATMEGA48-15MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48-15MT
Microcontrollers ATMEGA48-15MT
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) FLASH 32-QFN (5x5)

AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079225-ATMEGA48-15MT 685-ATMEGA48-15MT ATMEGA48-15MTTR-ND 536-ATMEGA48-15MT ATMEGA48-15MT ATMEGA48-15MT ATMEGA48-15MT
Product Name Embedded - Embedded - Microcontrollers - ATMEGA48-15MT 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers MCU AVR 4K FLASH 15MHZ 32-QFN Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Obsolete Removed Removed; Obsolete
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 4 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM 256 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers