Microchip Technology, Inc. ATMEGA32U4

Description
The low-power Microchip 8-bit AVR® RISC-based microcontroller featuring 32 KB self-programming Flash program memory, 2.5 KB SRAM, 1 KB EEPROM, USB 2.0 full-speed/low-speed device, 12-channel 10-bit A/D-converter, and JTAG interface for on-chip-debug. The device achieves up to 16 MIPS throughput at 16 MHz. 2.7-5.5 volt operation. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, allowing you to optimize power consumption versus processing speed. Additional Features Complies fully with Universal Serial Bus Specification Rev. 2.0 Supports data transfer rates up to 12 Mbit/s and 1.5 Mbit/s Endpoint 0 for Control Transfers: Up to 64 bytes Six Programmable Endpoints with In or Out Directions and with Bulk, Interrupt or Isochronous Transfers Configurable Endpoints size up to 256 bytes in double bank mode Fully independent 832 bytes USB DPRAM for endpoint memory allocation Suspend/Resume Interrupts CPU Reset possible on USB Bus Reset detection 48 MHz from PLL for Full-Speed Bus Operation USB Bus Connection/Disconnec tion on Microcontroller Request Crystal-less operation for Low-Speed mode
Datasheet
Description
The low-power Microchip 8-bit AVR® RISC-based microcontroller featuring 32 KB self-programming Flash program memory, 2.5 KB SRAM, 1 KB EEPROM, USB 2.0 full-speed/low-speed device, 12-channel 10-bit A/D-converter, and JTAG interface for on-chip-debug. The device achieves up to 16 MIPS throughput at 16 MHz. 2.7-5.5 volt operation. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, allowing you to optimize power consumption versus processing speed. Additional Features Complies fully with Universal Serial Bus Specification Rev. 2.0 Supports data transfer rates up to 12 Mbit/s and 1.5 Mbit/s Endpoint 0 for Control Transfers: Up to 64 bytes Six Programmable Endpoints with In or Out Directions and with Bulk, Interrupt or Isochronous Transfers Configurable Endpoints size up to 256 bytes in double bank mode Fully independent 832 bytes USB DPRAM for endpoint memory allocation Suspend/Resume Interrupts CPU Reset possible on USB Bus Reset detection 48 MHz from PLL for Full-Speed Bus Operation USB Bus Connection/Disconnec tion on Microcontroller Request Crystal-less operation for Low-Speed mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA32U4 - Microchip Technology, Inc.
Chandler, AZ, United States
The low-power Microchip 8-bit AVR® RISC-based microcontroller featuring 32 KB self-programming Flash program memory, 2.5 KB SRAM, 1 KB EEPROM, USB 2.0 full-speed/low-speed device, 12-channel 10-bit A/D-converter, and JTAG interface for on-chip-debug. The device achieves up to 16 MIPS throughput at 16 MHz. 2.7-5.5 volt operation. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, allowing you to optimize power consumption versus processing speed. Additional Features Complies fully with Universal Serial Bus Specification Rev. 2.0 Supports data transfer rates up to 12 Mbit/s and 1.5 Mbit/s Endpoint 0 for Control Transfers: Up to 64 bytes Six Programmable Endpoints with In or Out Directions and with Bulk, Interrupt or Isochronous Transfers Configurable Endpoints size up to 256 bytes in double bank mode Fully independent 832 bytes USB DPRAM for endpoint memory allocation Suspend/Resume Interrupts CPU Reset possible on USB Bus Reset detection 48 MHz from PLL for Full-Speed Bus Operation USB Bus Connection/Disconnec tion on Microcontroller Request Crystal-less operation for Low-Speed mode

The low-power Microchip 8-bit AVR® RISC-based microcontroller featuring 32 KB self-programming Flash program memory, 2.5 KB SRAM, 1 KB EEPROM, USB 2.0 full-speed/low-speed device, 12-channel 10-bit A/D-converter, and JTAG interface for on-chip-debug. The device achieves up to 16 MIPS throughput at 16 MHz. 2.7-5.5 volt operation.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, allowing you to optimize power consumption versus processing speed.

Additional Features

  • Complies fully with Universal Serial Bus Specification Rev. 2.0
  • Supports data transfer rates up to 12 Mbit/s and 1.5 Mbit/s
  • Endpoint 0 for Control Transfers: Up to 64 bytes
  • Six Programmable Endpoints with In or Out Directions and with Bulk, Interrupt or Isochronous Transfers
  • Configurable Endpoints size up to 256 bytes in double bank mode
  • Fully independent 832 bytes USB DPRAM for endpoint memory allocation
  • Suspend/Resume Interrupts
  • CPU Reset possible on USB Bus Reset detection
  • 48 MHz from PLL for Full-Speed Bus Operation
  • USB Bus Connection/Disconnection on Microcontroller Request
  • Crystal-less operation for Low-Speed mode
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATMEGA32U4
Features PWM
Bits 8 Bit; 16 Bit
Number 2
RAM 2.56 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers