Microchip Technology, Inc. Microcontrollers ATMEGA32U4-AUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega32U4-AUR is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance, low-power AVR architecture. It operates at a maximum frequency of 16 MHz and can achieve up to 16 MIPS throughput. The device includes 32 KB of in-system programmable Flash memory, 2.5 KB of SRAM, and 1 KB of EEPROM, with a data retention of up to 100 years at 25°C. This microcontroller supports USB 2.0 connectivity, allowing for full-speed and low-speed device operation with data transfer rates of up to 12 Mbit/s. It features multiple programmable endpoints and an independent USB DPRAM for endpoint memory allocation. The ATmega32U4-AUR also includes a variety of peripherals such as timers, PWM channels, a 10-bit ADC, and communication interfaces including USART, SPI, and I2C. The device is available in a 44-lead TQFP package and operates within a voltage range of 2.7 to 5.5V, making it suitable for industrial applications with an operating temperature range of -40°C to +85°C. The microcontroller is designed for applications requiring efficient processing and extensive I/O capabilities, making it a versatile choice for various embedded systems.

Datasheet Summary
Powered by GS/AI

The ATmega32U4-AUR is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance, low-power AVR architecture. It operates at a maximum frequency of 16 MHz and can achieve up to 16 MIPS throughput. The device includes 32 KB of in-system programmable Flash memory, 2.5 KB of SRAM, and 1 KB of EEPROM, with a data retention of up to 100 years at 25°C. This microcontroller supports USB 2.0 connectivity, allowing for full-speed and low-speed device operation with data transfer rates of up to 12 Mbit/s. It features multiple programmable endpoints and an independent USB DPRAM for endpoint memory allocation. The ATmega32U4-AUR also includes a variety of peripherals such as timers, PWM channels, a 10-bit ADC, and communication interfaces including USART, SPI, and I2C. The device is available in a 44-lead TQFP package and operates within a voltage range of 2.7 to 5.5V, making it suitable for industrial applications with an operating temperature range of -40°C to +85°C. The microcontroller is designed for applications requiring efficient processing and extensive I/O capabilities, making it a versatile choice for various embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA32U4-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32U4-AURTR-ND
Microcontrollers ATMEGA32U4-AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA32U4-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32U4-AURDKR-ND
Microcontrollers ATMEGA32U4-AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA32U4-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32U4-AURCT-ND
Microcontrollers ATMEGA32U4-AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1772992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772992
Microcontrollers 1772992
16 MHz, TQFP, Ind Temp, Green

16 MHz, TQFP, Ind Temp, Green

Supplier's Site
Microcontrollers - 1772992P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772992P
Microcontrollers 1772992P
16 MHz, TQFP, Ind Temp, Green

16 MHz, TQFP, Ind Temp, Green

Supplier's Site
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA32U4-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA32U4-AUR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA32U4-AUR
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA32U4-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32U4-AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA32U4-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32U4-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA32U4-AUR - 1030352-ATMEGA32U4-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA32U4-AUR
1030352-ATMEGA32U4-AUR
Embedded - Embedded - Microcontrollers - ATMEGA32U4-AUR 1030352-ATMEGA32U4-AUR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030352-ATMEGA32U4-A UR Packaging: Cut Tape Mounting: SMD (SMT) Frequency: 16 MHz Memory Type: FLASH Memory Size: 32 kB Interface: SPI, USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT RAM Size: 2.5 kB Oscillator Type: External Height: 1.2 mm Number of A/D Converters: 1 Number of Pins: 44 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 16 MHz Alternative Parts (Cross-Reference): ATMEGA32A-AU; ATMEGA324P-A15AZ; ATMEGA16U4-AUATMEGA3 2U4AUR; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: AVR Number of I/Os: 26 Number of Programmable I/O: 26 Number of ADC Channels: 12 Number of UART Channels: 1 Number of Timers/Counters: 3 Number of SPI Channels: 1 Number of PWM Channels: 14 Number of USB Channels: 1

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030352-ATMEGA32U4-AUR
Packaging: Cut Tape
Mounting: SMD (SMT)
Frequency: 16 MHz
Memory Type: FLASH
Memory Size: 32 kB
Interface: SPI, USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
RAM Size: 2.5 kB
Oscillator Type: External
Height: 1.2 mm
Number of A/D Converters: 1
Number of Pins: 44
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 16 MHz
Alternative Parts (Cross-Reference): ATMEGA32A-AU; ATMEGA324P-A15AZ; ATMEGA16U4-AUATMEGA32U4AUR;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Core Architecture: AVR
Number of I/Os: 26
Number of Programmable I/O: 26
Number of ADC Channels: 12
Number of UART Channels: 1
Number of Timers/Counters: 3
Number of SPI Channels: 1
Number of PWM Channels: 14
Number of USB Channels: 1

Buy Now
Embedded - Microcontrollers - ATMEGA32U4-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA32U4-AUR
Embedded - Microcontrollers ATMEGA32U4-AUR
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA32U4-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA32U4-AUR
Microcontrollers ATMEGA32U4-AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA32U4-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA32U4-AUR
Microcontrollers ATMEGA32U4-AUR
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA32U4-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA32U4-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA32U4-AUR
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site
Mcu, 8Bit, Atmega, 16Mhz, Tqfp-44; Product Range Microchip - 68T2839 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Atmega, 16Mhz, Tqfp-44; Product Range Microchip
68T2839
Mcu, 8Bit, Atmega, 16Mhz, Tqfp-44; Product Range Microchip 68T2839
MCU, 8BIT, ATMEGA, 16MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2.5KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:26I/O s RoHS Compliant: Yes

MCU, 8BIT, ATMEGA, 16MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega32 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2.5KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:26I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA32U4-AUR
8-bit Microcontrollers - MCU ATMEGA32U4-AUR
8-bit Microcontrollers - MCU USB 32K Flash 16 MHz

8-bit Microcontrollers - MCU USB 32K Flash 16 MHz

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA32U4-AURTR-ND 1772992 1772992P 685-ATMEGA32U4-AUR 1030352-ATMEGA32U4-AUR ATMEGA32U4-AUR ATMEGA32U4-AUR ATMEGA32U4-AUR ATMEGA32U4-AUR 68T2839 ATMEGA32U4-AUR
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATMEGA32U4-AUR Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Atmega, 16Mhz, Tqfp-44; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 12x10b
RAM 2.5 KB 2.5 KB 2.5 KB 0.0025 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB
ROM 32 KB 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details