IC MCU 8BIT 32KB FLASH 32VQFN Product overview: ATMEGA32U2-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32U2-MUR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 133506-ATMEGA32U2-MU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 22
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-VQFN (5x5)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-VQFN (5x5)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-VQFN (5x5)
8-bit Microcontrollers - MCU USB 32K FLASH 16 MHz
IC MCU 8BIT 32KB FLASH 32VQFN
IC MCU 8BIT 32KB FLASH 32VQFN
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-VQFN (5x5)
IC MCU 8BIT 32KB FLASH 32VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA32U2-MUR | 133506-ATMEGA32U2-MUR | ATMEGA32U2-MURCT-ND | ATMEGA32U2-MUR | ATMEGA32U2-MUR | ATMEGA32U2-MUR | ATMEGA32U2-MUR | ATMEGA32U2-MUR |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA32U2-MUR | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 1 KB | 32 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||
| Serial Interface | SPI/USART/USB | SPI; UART; USART; USB |