IC MCU 8BIT 32KB FLASH 32QFN Product overview: ATMEGA32M1-15MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32M1-15MZ can be used for catalog matching and distributor lookup.
IC MCU 8BIT 32KB FLASH 32QFN
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-QFN (7x7)
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-QFN (7x7)
IC MCU 8BIT 32KB FLASH 32QFN
IC MCU 8BIT 32KB FLASH 32QFN
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA32M1-15MZ | ATMEGA32M1-15MZ | ATMEGA32M1-15MZ | 536-ATMEGA32M1-15MZ | ATMEGA32M1-15MZ |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | IC MCU 8BIT 32KB FLASH 32QFN | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Package Type | Other; Tape & Reel (TR) | Other; 32-VQFN Exposed Pad | Other; 32-VQFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |