Microchip Technology, Inc. Microcontrollers ATMEGA32L-8PJ

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 40-PDIP
Request a Quote
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 40-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATMEGA32L-8PJ is an 8-bit microcontroller from Quarktwin Technology Ltd. based on the AVR enhanced RISC architecture, designed for low-power applications. It features 32KB of in-system self-programmable Flash memory, 1KB of EEPROM, and 2KB of SRAM, with a write/erase cycle endurance of 10,000 for Flash and 100,000 for EEPROM. The microcontroller operates at a voltage range of 2.7V to 5.5V and can achieve up to 16 MIPS throughput at 16 MHz. The ATMEGA32L-8PJ includes a variety of peripherals such as two 8-bit timers, one 16-bit timer, a real-time counter, and an 8-channel 10-bit ADC. It supports multiple communication interfaces including USART, SPI, and TWI. The device also features a JTAG interface for boundary-scan capabilities and extensive on-chip debug support. Power consumption is optimized with various sleep modes, achieving an active current of 1.1mA at 1 MHz and 3V, and less than 1µA in power-down mode. The microcontroller is available in multiple package options including 40-pin PDIP and 44-lead TQFP, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The ATMEGA32L-8PJ is an 8-bit microcontroller from Quarktwin Technology Ltd. based on the AVR enhanced RISC architecture, designed for low-power applications. It features 32KB of in-system self-programmable Flash memory, 1KB of EEPROM, and 2KB of SRAM, with a write/erase cycle endurance of 10,000 for Flash and 100,000 for EEPROM. The microcontroller operates at a voltage range of 2.7V to 5.5V and can achieve up to 16 MIPS throughput at 16 MHz. The ATMEGA32L-8PJ includes a variety of peripherals such as two 8-bit timers, one 16-bit timer, a real-time counter, and an 8-channel 10-bit ADC. It supports multiple communication interfaces including USART, SPI, and TWI. The device also features a JTAG interface for boundary-scan capabilities and extensive on-chip debug support. Power consumption is optimized with various sleep modes, achieving an active current of 1.1mA at 1 MHz and 3V, and less than 1µA in power-down mode. The microcontroller is available in multiple package options including 40-pin PDIP and 44-lead TQFP, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA32L-8PJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32L-8PJ-ND
Microcontrollers ATMEGA32L-8PJ-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 40-PDIP

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - ATMEGA32L-8PJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA32L-8PJ
Microcontrollers ATMEGA32L-8PJ
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 40-PDIP

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA32L-8PJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA32L-8PJ
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA32L-8PJ
IC MCU 8BIT 32KB FLASH 40DIP

IC MCU 8BIT 32KB FLASH 40DIP

Supplier's Site
Embedded - Microcontrollers - ATMEGA32L-8PJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA32L-8PJ
Embedded - Microcontrollers ATMEGA32L-8PJ
IC MCU 8BIT 32KB FLASH 40DIP

IC MCU 8BIT 32KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA32L-8PJ-ND ATMEGA32L-8PJ ATMEGA32L-8PJ ATMEGA32L-8PJ
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 2 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers