The ATMEGA32L-8PI is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates on a low-power CMOS architecture. It features a high-performance RISC design capable of executing 131 powerful instructions in a single clock cycle, achieving throughput of up to 16 MIPS at 16 MHz. The microcontroller includes 32Kbytes of in-system self-programmable Flash memory, 1024 bytes of EEPROM, and 2Kbytes of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. The ATMEGA32L-8PI supports various peripheral features, including two 8-bit timers, one 16-bit timer, a real-time counter, and an 8-channel 10-bit ADC. It also includes a programmable serial USART, SPI interface, and a two-wire serial interface. The device operates within a voltage range of 2.7V to 5.5V and has low power consumption, with active current at 1.1mA and power-down mode consuming less than 1µA. This microcontroller is suitable for applications requiring efficient processing with extensive memory and peripheral support, making it a viable option for engineers looking for a reliable and versatile microcontroller solution.
Manufacturer: Atmel
Win Source Part Number: 1149407-ATMEGA32L-8P
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB FLASH 40DIP Product overview: ATMEGA32L-8PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32L-8PI can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 40-PDIP
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 40-PDIP
IC MCU 8BIT 32KB FLASH 40DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149407-ATMEGA32L-8PI | 685-ATMEGA32L-8PI | ATMEGA32L-8PI-ND | ATMEGA32L-8PI | ATMEGA32L-8PI |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA32L-8PI | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Package Type | Other; Tube | CDIP; Other; "40-DIP (0.600"", 15.24mm)" | CDIP; Other; 40-DIP (0.600\", 15.24mm) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |