Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA32L-8AUR ATMEGA32L-8AUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 139659-ATMEGA32L-8AU R Packaging: Reel - TR Core Processor: AVR Number of I/O: 32 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): ATMEGA32L-8AU; ATmega32L-8AI; ATmega32L-8MU; ATMEGA32L-8AUR; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 139659-ATMEGA32L-8AU R Packaging: Reel - TR Core Processor: AVR Number of I/O: 32 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): ATMEGA32L-8AU; ATmega32L-8AI; ATmega32L-8MU; ATMEGA32L-8AUR; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA32L-8AUR - 139659-ATMEGA32L-8AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA32L-8AUR
139659-ATMEGA32L-8AUR
Embedded - Embedded - Microcontrollers - ATMEGA32L-8AUR 139659-ATMEGA32L-8AUR
Manufacturer: Microchip Technology Win Source Part Number: 139659-ATMEGA32L-8AU R Packaging: Reel - TR Core Processor: AVR Number of I/O: 32 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): ATMEGA32L-8AU; ATmega32L-8AI; ATmega32L-8MU; ATMEGA32L-8AUR; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 139659-ATMEGA32L-8AUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): ATMEGA32L-8AU; ATmega32L-8AI; ATmega32L-8MU; ATMEGA32L-8AUR;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ATMEGA32L-8AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32L-8AURDKR-ND
Microcontrollers ATMEGA32L-8AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA32L-8AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32L-8AURTR-ND
Microcontrollers ATMEGA32L-8AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA32L-8AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32L-8AURCT-ND
Microcontrollers ATMEGA32L-8AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA32L-8AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA32L-8AUR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA32L-8AUR
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA32L-8AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32L-8AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA32L-8AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32L-8AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA32L-8AUR
8-bit Microcontrollers - MCU ATMEGA32L-8AUR
8-bit Microcontrollers - MCU AVR 32K FLSH 2K SRAM 1KB EE-8MHz IND

8-bit Microcontrollers - MCU AVR 32K FLSH 2K SRAM 1KB EE-8MHz IND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA32L-8AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA32L-8AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA32L-8AUR
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site
Embedded - Microcontrollers - ATMEGA32L-8AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA32L-8AUR
Embedded - Microcontrollers ATMEGA32L-8AUR
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA32L-8AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA32L-8AUR
Microcontrollers ATMEGA32L-8AUR
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA32L-8AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA32L-8AUR
Microcontrollers ATMEGA32L-8AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Mcu, 8Bit, Avr, 16Mhz, Tqfp-44; Product Range Microchip - 41AH8328 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr, 16Mhz, Tqfp-44; Product Range Microchip
41AH8328
Mcu, 8Bit, Avr, 16Mhz, Tqfp-44; Product Range Microchip 41AH8328
MCU, 8BIT, AVR, 16MHZ, TQFP-44; Product Range:AVR Family ATmega32L Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:32I/O s RoHS Compliant: Yes

MCU, 8BIT, AVR, 16MHZ, TQFP-44; Product Range:AVR Family ATmega32L Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:32I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 139659-ATMEGA32L-8AUR ATMEGA32L-8AURDKR-ND 685-ATMEGA32L-8AUR ATMEGA32L-8AUR ATMEGA32L-8AUR ATMEGA32L-8AUR ATMEGA32L-8AUR ATMEGA32L-8AUR 41AH8328
Product Name Embedded - Embedded - Microcontrollers - ATMEGA32L-8AUR Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 8Bit, Avr, 16Mhz, Tqfp-44; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details