Manufacturer: Microchip Technology
Win Source Part Number: 709544-ATMEGA32HVB-8
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 8MHz
Connectivity: I2C, SPI
Peripherals: POR, WDT
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 7x12b
Supply Voltage: 4V ~ 25V
Categories: Integrated Circuits
Supplier Device Package: 44-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TFSOP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: ATMEGA32HVB
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Data Bus Width: 8-Bit
The number of I/O: 17
Date RAM Size: 2K x 8
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 44-TSSOP
IC MCU 8BIT 32KB FLASH 44TSSOP Product overview: ATMEGA32HVB-8X3R from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32HVB-8X3R
IC MCU 8BIT 32KB FLASH 44TSSOP
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 44-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 709544-ATMEGA32HVB-8X3R | ATMEGA32HVB-8X3RTR-ND | 685-ATMEGA32HVB-8X3R | ATMEGA32HVB-8X3R | ATMEGA32HVB-8X3R |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA32HVB-8X3R | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 1 KB | 32 KB |