IC MCU 8BIT 32KB FLASH 44TSSOP Product overview: ATMEGA32HVB-8X3 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32HVB-8X3 can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 44-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 010425-ATMEGA32HVB-8
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 17
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 7x12b
Family Name: ATMEGA32HVB
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 25 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 32KB FLASH 44TSSOP
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 44-TSSOP
IC MCU 8BIT 32KB FLASH 44TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA32HVB-8X3 | ATMEGA32HVB-8X3-ND | 010425-ATMEGA32HVB-8X3 | ATMEGA32HVB-8X3 | ATMEGA32HVB-8X3 | ATMEGA32HVB-8X3 |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA32HVB-8X3 | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 2 KB | 2 KB | 32 KB | 2 KB | 2 KB | |
| Supply Voltage | 4 to 25 volts | 4 to 25 volts | 4 to 25 volts | 25 volts | ||
| Package Type | Other; Tray | Other; "44-TFSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 44-TSSOP | SOP; Other; 44-TFSOP (0.173\", 4.40mm Width) | SOP; Other; 44-TFSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |