Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA32C1-15AZ ATMEGA32C1-15AZ

Description
Manufacturer: Microchip Technology Win Source Part Number: 769232-ATMEGA32C1-15 AZ Series: Automotive, AEC-Q100, AVR ATmega Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: AVR Speed: 16MHz Package: 32-TQFP Core Size: 8-Bit Connectivity: CAN, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 11x10b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: ATmega32C1 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): S908EY8AG2CFJE; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769232-ATMEGA32C1-15 AZ Series: Automotive, AEC-Q100, AVR ATmega Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: AVR Speed: 16MHz Package: 32-TQFP Core Size: 8-Bit Connectivity: CAN, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 11x10b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: ATmega32C1 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): S908EY8AG2CFJE; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA32C1-15AZ - 769232-ATMEGA32C1-15AZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA32C1-15AZ
769232-ATMEGA32C1-15AZ
Embedded - Embedded - Microcontrollers - ATMEGA32C1-15AZ 769232-ATMEGA32C1-15AZ
Manufacturer: Microchip Technology Win Source Part Number: 769232-ATMEGA32C1-15 AZ Series: Automotive, AEC-Q100, AVR ATmega Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: AVR Speed: 16MHz Package: 32-TQFP Core Size: 8-Bit Connectivity: CAN, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 11x10b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: ATmega32C1 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): S908EY8AG2CFJE; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769232-ATMEGA32C1-15AZ
Series: Automotive, AEC-Q100, AVR ATmega
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: AVR
Speed: 16MHz
Package: 32-TQFP
Core Size: 8-Bit
Connectivity: CAN, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 11x10b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: ATmega32C1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): S908EY8AG2CFJE;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA32C1-15AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA32C1-15AZ
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA32C1-15AZ
IC MCU 8BIT 32KB FLASH 32TQFP Product overview: ATMEGA32C1-15AZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32C1-15AZ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 32TQFP Product overview: ATMEGA32C1-15AZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32C1-15AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA32C1-15AZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA32C1-15AZ
Microcontrollers ATMEGA32C1-15AZ
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA32C1-15AZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA32C1-15AZ
Embedded - Microcontrollers ATMEGA32C1-15AZ
IC MCU 8BIT 32KB FLASH 32TQFP

IC MCU 8BIT 32KB FLASH 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA32C1-15AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA32C1-15AZ
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA32C1-15AZ
IC MCU 8BIT 32KB FLASH 32TQFP

IC MCU 8BIT 32KB FLASH 32TQFP

Supplier's Site
Ic, 8-Bit Mcu, Assp Avr, 16Mhz, 32-Tqfp; Product Range Microchip - 72T3137 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8-Bit Mcu, Assp Avr, 16Mhz, 32-Tqfp; Product Range Microchip
72T3137
Ic, 8-Bit Mcu, Assp Avr, 16Mhz, 32-Tqfp; Product Range Microchip 72T3137
IC, 8-BIT MCU, ASSP AVR, 16MHZ, 32-TQFP; Product Range:ATMega Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:27I/O s; Supply Voltage Min:2.7V RoHS Compliant: Yes

IC, 8-BIT MCU, ASSP AVR, 16MHZ, 32-TQFP; Product Range:ATMega Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:27I/O s; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA32C1-15AZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA32C1-15AZ
Microcontrollers ATMEGA32C1-15AZ
IC MCU 8BIT 32KB FLASH 32TQFP

IC MCU 8BIT 32KB FLASH 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769232-ATMEGA32C1-15AZ 685-ATMEGA32C1-15AZ ATMEGA32C1-15AZ ATMEGA32C1-15AZ ATMEGA32C1-15AZ 72T3137 ATMEGA32C1-15AZ
Product Name Embedded - Embedded - Microcontrollers - ATMEGA32C1-15AZ 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Ic, 8-Bit Mcu, Assp Avr, 16Mhz, 32-Tqfp; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C86466300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers