Microchip Technology, Inc. ATMEGA32A

Description
The low-power, high-performance Microchip 8-bit AVR® RISC-based microcontroller featuring 32 KB self-programming Flash program memory, 2 KB SRAM, 1 KB EEPROM, 8-channel 10-bit A/D converter and JTAG interface for on-chip-debug. The device achieves 16 MIPS throughput at 16 MHz at 2.7-5.5V operation. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, allowing you to optimize power consumption versus processing speed. Additional Features 131 Powerful Instructions - Most Single-clock Cycle Execution 32 × 8 General Purpose Working Registers Fully Static Operation Up to 16 MIPS Throughput at 16 MHz On-Chip Two-Cycle Multiplier 32 KB of In-System Self-programmable Flash program memory 1 KB EEPROM 2 KB Internal SRAM Write/Erase cycles: 10,000 Flash/100,000 EEPROM Data Retention: 20 years at 85°C/100 years at 25°C In-System Programming by On-chip Boot Program True Read-While-Write Operation Programming Lock for Software Security JTAG (IEEE std. 1149.1 Compliant) Interface Boundary-scan Capabilities According to the JTAG Standard Extensive On-chip Debug SupportProgramming of Flash, EEPROM, Fuses and Lock Bits through the JTAG Interface QTouch library support Capacitive touch buttons, sliders and wheels QTouch and QMatrix acquisition Up to 64 sense channels
Description
The low-power, high-performance Microchip 8-bit AVR® RISC-based microcontroller featuring 32 KB self-programming Flash program memory, 2 KB SRAM, 1 KB EEPROM, 8-channel 10-bit A/D converter and JTAG interface for on-chip-debug. The device achieves 16 MIPS throughput at 16 MHz at 2.7-5.5V operation. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, allowing you to optimize power consumption versus processing speed. Additional Features 131 Powerful Instructions - Most Single-clock Cycle Execution 32 × 8 General Purpose Working Registers Fully Static Operation Up to 16 MIPS Throughput at 16 MHz On-Chip Two-Cycle Multiplier 32 KB of In-System Self-programmable Flash program memory 1 KB EEPROM 2 KB Internal SRAM Write/Erase cycles: 10,000 Flash/100,000 EEPROM Data Retention: 20 years at 85°C/100 years at 25°C In-System Programming by On-chip Boot Program True Read-While-Write Operation Programming Lock for Software Security JTAG (IEEE std. 1149.1 Compliant) Interface Boundary-scan Capabilities According to the JTAG Standard Extensive On-chip Debug SupportProgramming of Flash, EEPROM, Fuses and Lock Bits through the JTAG Interface QTouch library support Capacitive touch buttons, sliders and wheels QTouch and QMatrix acquisition Up to 64 sense channels
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega32A is an 8-bit microcontroller from Microchip Technology, Inc., designed for low power consumption and high performance. It features a 40/44-pin configuration with 32 KB of Flash memory, 2 KB of SRAM, and 1 KB of EEPROM. The microcontroller operates at voltages between 2.7V and 5.5V and can achieve up to 16 MIPS throughput at 16 MHz. It supports a variety of peripherals, including two 8-bit timers, one 16-bit timer, an 8-channel 10-bit ADC, and multiple communication interfaces such as USART and SPI. The device also includes advanced features like in-system programming, a JTAG interface for debugging, and support for capacitive touch sensing through the QTouch library. With a data retention of up to 100 years at 25°C and a robust write/erase cycle capability, the ATmega32A is suitable for a wide range of embedded applications.

Datasheet Summary
Powered by GS/AI

The ATmega32A is an 8-bit microcontroller from Microchip Technology, Inc., designed for low power consumption and high performance. It features a 40/44-pin configuration with 32 KB of Flash memory, 2 KB of SRAM, and 1 KB of EEPROM. The microcontroller operates at voltages between 2.7V and 5.5V and can achieve up to 16 MIPS throughput at 16 MHz. It supports a variety of peripherals, including two 8-bit timers, one 16-bit timer, an 8-channel 10-bit ADC, and multiple communication interfaces such as USART and SPI. The device also includes advanced features like in-system programming, a JTAG interface for debugging, and support for capacitive touch sensing through the QTouch library. With a data retention of up to 100 years at 25°C and a robust write/erase cycle capability, the ATmega32A is suitable for a wide range of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA32A - Microchip Technology, Inc.
Chandler, AZ, United States
The low-power, high-performance Microchip 8-bit AVR® RISC-based microcontroller featuring 32 KB self-programming Flash program memory, 2 KB SRAM, 1 KB EEPROM, 8-channel 10-bit A/D converter and JTAG interface for on-chip-debug. The device achieves 16 MIPS throughput at 16 MHz at 2.7-5.5V operation. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, allowing you to optimize power consumption versus processing speed. Additional Features 131 Powerful Instructions - Most Single-clock Cycle Execution 32 × 8 General Purpose Working Registers Fully Static Operation Up to 16 MIPS Throughput at 16 MHz On-Chip Two-Cycle Multiplier 32 KB of In-System Self-programmable Flash program memory 1 KB EEPROM 2 KB Internal SRAM Write/Erase cycles: 10,000 Flash/100,000 EEPROM Data Retention: 20 years at 85°C/100 years at 25°C In-System Programming by On-chip Boot Program True Read-While-Write Operation Programming Lock for Software Security JTAG (IEEE std. 1149.1 Compliant) Interface Boundary-scan Capabilities According to the JTAG Standard Extensive On-chip Debug SupportProgramming of Flash, EEPROM, Fuses and Lock Bits through the JTAG Interface QTouch library support Capacitive touch buttons, sliders and wheels QTouch and QMatrix acquisition Up to 64 sense channels

The low-power, high-performance Microchip 8-bit AVR® RISC-based microcontroller featuring 32 KB self-programming Flash program memory, 2 KB SRAM, 1 KB EEPROM, 8-channel 10-bit A/D converter and JTAG interface for on-chip-debug. The device achieves 16 MIPS throughput at 16 MHz at 2.7-5.5V operation.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, allowing you to optimize power consumption versus processing speed.

Additional Features

  • 131 Powerful Instructions - Most Single-clock Cycle Execution
  • 32 × 8 General Purpose Working Registers
  • Fully Static Operation
  • Up to 16 MIPS Throughput at 16 MHz
  • On-Chip Two-Cycle Multiplier
  • 32 KB of In-System Self-programmable Flash program memory
  • 1 KB EEPROM
  • 2 KB Internal SRAM
  • Write/Erase cycles: 10,000 Flash/100,000 EEPROM
  • Data Retention: 20 years at 85°C/100 years at 25°C
  • In-System Programming by On-chip Boot Program
  • True Read-While-Write Operation
  • Programming Lock for Software Security
  • JTAG (IEEE std. 1149.1 Compliant) Interface
  • Boundary-scan Capabilities According to the JTAG Standard
  • Extensive On-chip Debug SupportProgramming of Flash, EEPROM, Fuses and Lock Bits through the JTAG Interface
  • QTouch library support
  • Capacitive touch buttons, sliders and wheels
  • QTouch and QMatrix acquisition
  • Up to 64 sense channels
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number ATMEGA32A
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Application Specific Clock/Timing - CY28551LFXC-3T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-VFQFN Exposed Pad
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers