Microchip Technology, Inc. Microcontrollers ATMEGA32A-AN

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA32A-AN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32A-AN-ND
Microcontrollers ATMEGA32A-AN-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA32A-AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA32A-AN
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA32A-AN
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA32A-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32A-AN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA32A-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32A-AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318950-ATMEGA32A-AN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318950-ATMEGA32A-AN
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318950-ATMEGA32A-AN
Manufacturer: Atmel Win Source Part Number: 1318950-ATMEGA32A-AN Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: AVR Speed: 16MHz Standard Package: 1 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 44-TQFP ECCN: EAR99 Fake Threat In the Open Market: 67 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V HTSUS: 8542.31.0001 Other Part Number: ATMATMATMEGA32A-AN,2 156-ATMEGA32A-AN Base Product Number: ATMEGA32

Manufacturer: Atmel
Win Source Part Number: 1318950-ATMEGA32A-AN
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Bulk
Core Processor: AVR
Speed: 16MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 44-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 67
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: ATMATMATMEGA32A-AN,2156-ATMEGA32A-AN
Base Product Number: ATMEGA32

Buy Now Datasheet
MCU 8-Bit ATmega AVR RISC 32KB Flash 3.3V/5V 44-Pin TQFP - 536-ATMEGA32A-AN - Utmel Electronic Limited
Hong Kong, China
MCU 8-Bit ATmega AVR RISC 32KB Flash 3.3V/5V 44-Pin TQFP
536-ATMEGA32A-AN
MCU 8-Bit ATmega AVR RISC 32KB Flash 3.3V/5V 44-Pin TQFP 536-ATMEGA32A-AN
MCU 8-Bit ATmega AVR RISC 32KB Flash 3.3V/5V 44-Pin TQFP

MCU 8-Bit ATmega AVR RISC 32KB Flash 3.3V/5V 44-Pin TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA32A-AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA32A-AN
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA32A-AN
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA32A-AN
8-bit Microcontrollers - MCU ATMEGA32A-AN
8-bit Microcontrollers - MCU AVR 32KB FL 1KB EE 2KB SRAM 16MHz Grn

8-bit Microcontrollers - MCU AVR 32KB FL 1KB EE 2KB SRAM 16MHz Grn

Buy Now Datasheet
Microcontrollers - ATMEGA32A-AN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA32A-AN
Microcontrollers ATMEGA32A-AN
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA32A-AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA32A-AN
Embedded - Microcontrollers ATMEGA32A-AN
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA32A-AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA32A-AN
Microcontrollers ATMEGA32A-AN
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA32A-AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA32A-AN
Microcontrollers ATMEGA32A-AN
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA32A-AN-ND 685-ATMEGA32A-AN 1318950-ATMEGA32A-AN 536-ATMEGA32A-AN ATMEGA32A-AN ATMEGA32A-AN ATMEGA32A-AN ATMEGA32A-AN ATMEGA32A-AN
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 8-Bit ATmega AVR RISC 32KB Flash 3.3V/5V 44-Pin TQFP Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167CSLMCABXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers