The ATMEGA329V-8MUR is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance, low-power AVR architecture. It operates at a maximum frequency of 8 MHz and supports up to 16 MIPS throughput. The microcontroller includes 32 KB of in-system programmable Flash memory, 1 KB of EEPROM, and 2 KB of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. It offers a variety of peripheral features, including multiple timers, PWM channels, an 8-channel 10-bit ADC, and a programmable serial USART. The device supports JTAG for debugging and programming, and it has extensive on-chip debug support. The ATMEGA329V-8MUR operates within a temperature range of -40°C to 85°C and is available in a 64-lead QFN package. Its low power consumption includes a power-down mode drawing only 100 nA at 1.8V, making it suitable for battery-operated applications.
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
IC MCU 8BIT 32KB FLASH 64QFN
8-bit Microcontrollers - MCU AVR 32KB FLSH 1KB EE 2KB SRAM-8MHZ 1.8V
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
IC MCU 8BIT 32KB FLASH 64QFN
IC MCU 8BIT 32KB FLASH 64QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA329V-8MURTR-ND | ATMEGA329V-8MUR | ATMEGA329V-8MUR | ATMEGA329V-8MUR | ATMEGA329V-8MUR | ATMEGA329V-8MUR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |