Microchip Technology, Inc. Microcontrollers ATMEGA329V-8AU

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA329V-8AU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS, PQFP64

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - ATMEGA329V-8AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA329V-8AU-ND
Microcontrollers ATMEGA329V-8AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA329V-8AU - 039463-ATMEGA329V-8AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA329V-8AU
039463-ATMEGA329V-8AU
Embedded - Embedded - Microcontrollers - ATMEGA329V-8AU 039463-ATMEGA329V-8AU
Manufacturer: Microchip Technology Win Source Part Number: 039463-ATMEGA329V-8A U Packaging: Reel - TR Core Processor: AVR Number of I/O: 54 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039463-ATMEGA329V-8AU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 54
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (14x14)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA329V-8AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA329V-8AU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA329V-8AU
IC MCU 8BIT 32KB FLASH 64TQFP Product overview: ATMEGA329V-8AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA329V-8AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64TQFP Product overview: ATMEGA329V-8AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA329V-8AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA329V-8AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA329V-8AU
Microcontrollers ATMEGA329V-8AU
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA329V-8AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA329V-8AU
Embedded - Microcontrollers ATMEGA329V-8AU
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-64; Product Range Microchip - 68T2975 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-64; Product Range Microchip
68T2975
Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-64; Product Range Microchip 68T2975
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, TQFP-64; Product Range:ATMega Microcontrollers; CPU Speed:8MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 8MHZ, TQFP-64; Product Range:ATMega Microcontrollers; CPU Speed:8MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA329V-8AU
8-bit Microcontrollers - MCU ATMEGA329V-8AU
8-bit Microcontrollers - MCU AVR 16K FLASH 1K EE 2K SRAM LCD ADC

8-bit Microcontrollers - MCU AVR 16K FLASH 1K EE 2K SRAM LCD ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA329V-8AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA329V-8AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA329V-8AU
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA329V-8AU ATMEGA329V-8AU-ND 039463-ATMEGA329V-8AU 685-ATMEGA329V-8AU ATMEGA329V-8AU ATMEGA329V-8AU 68T2975 ATMEGA329V-8AU ATMEGA329V-8AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA329V-8AU 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 8Mhz, Tqfp-64; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH EEPROM; EEPROM Flash; FLASH
Package Type QFP; TQFP; Other; TQFP64 TQFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP (14x14) Other; Tray QFP; TQFP; Other; 64-TQFP TQFP; Other; TQFP TQFP; Other; 64-TQFP
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT Embedded Microcontroller MCU - 685-C2DBYY001856 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details