Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA329V-8AI ATMEGA329V-8AI

Description
Manufacturer: Microchip Technology Win Source Part Number: 199485-ATMEGA329V-8A I Packaging: Tray Core Processor: AVR Number of I/O: 54 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 199485-ATMEGA329V-8A I Packaging: Tray Core Processor: AVR Number of I/O: 54 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATMEGA329V-8AI is an 8-bit microcontroller from Lingto Electronic Limited, featuring a high-performance, low-power Atmel AVR architecture. It supports up to 16 MIPS throughput at 16 MHz and includes 32 KB of in-system self-programmable Flash memory, 2 KB of SRAM, and 1 KB of EEPROM. The device is equipped with a variety of peripherals, including multiple timers, a real-time counter, an 8-channel 10-bit ADC, and a programmable serial USART. It also supports JTAG for debugging and programming, ensuring robust development capabilities. The microcontroller operates within a temperature range of -40°C to 85°C and offers ultra-low power consumption, with active mode currents as low as 350 µA at 1 MHz and 1.8 V. It features 53 programmable I/O lines and is available in multiple package options, including 64-lead TQFP and QFN/MLF. The ATMEGA329V-8AI is suitable for applications requiring efficient processing and extensive peripheral support, making it a versatile choice for embedded system designs.

Datasheet Summary
Powered by GS/AI

The ATMEGA329V-8AI is an 8-bit microcontroller from Lingto Electronic Limited, featuring a high-performance, low-power Atmel AVR architecture. It supports up to 16 MIPS throughput at 16 MHz and includes 32 KB of in-system self-programmable Flash memory, 2 KB of SRAM, and 1 KB of EEPROM. The device is equipped with a variety of peripherals, including multiple timers, a real-time counter, an 8-channel 10-bit ADC, and a programmable serial USART. It also supports JTAG for debugging and programming, ensuring robust development capabilities. The microcontroller operates within a temperature range of -40°C to 85°C and offers ultra-low power consumption, with active mode currents as low as 350 µA at 1 MHz and 1.8 V. It features 53 programmable I/O lines and is available in multiple package options, including 64-lead TQFP and QFN/MLF. The ATMEGA329V-8AI is suitable for applications requiring efficient processing and extensive peripheral support, making it a versatile choice for embedded system designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA329V-8AI - 199485-ATMEGA329V-8AI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA329V-8AI
199485-ATMEGA329V-8AI
Embedded - Embedded - Microcontrollers - ATMEGA329V-8AI 199485-ATMEGA329V-8AI
Manufacturer: Microchip Technology Win Source Part Number: 199485-ATMEGA329V-8A I Packaging: Tray Core Processor: AVR Number of I/O: 54 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199485-ATMEGA329V-8AI
Packaging: Tray
Core Processor: AVR
Number of I/O: 54
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (14x14)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ATMEGA329V-8AI - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, 8MHz, CMOS, PQFP64

RISC Microcontroller, 8-Bit, FLASH, 8MHz, CMOS, PQFP64

Supplier's Site Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA329V-8AI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA329V-8AI
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA329V-8AI
IC MCU 8BIT 32KB FLASH 64TQFP Product overview: ATMEGA329V-8AI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA329V-8AI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64TQFP Product overview: ATMEGA329V-8AI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA329V-8AI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA329V-8AI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA329V-8AI-ND
Microcontrollers ATMEGA329V-8AI-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA329V-8AI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA329V-8AI
Embedded - Microcontrollers ATMEGA329V-8AI
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA329V-8AI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA329V-8AI
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA329V-8AI
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site
Microcontrollers - ATMEGA329V-8AI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA329V-8AI
Microcontrollers ATMEGA329V-8AI
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA329V-8AI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA329V-8AI
Microcontrollers ATMEGA329V-8AI
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 199485-ATMEGA329V-8AI ATMEGA329V-8AI 685-ATMEGA329V-8AI ATMEGA329V-8AI-ND ATMEGA329V-8AI ATMEGA329V-8AI ATMEGA329V-8AI
Product Name Embedded - Embedded - Microcontrollers - ATMEGA329V-8AI 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Obsolete Removed; Obsolete Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161OLMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers