Microchip Technology, Inc. Microcontrollers ATMEGA329PV-10MUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA329PV-10MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA329PV-10MURTR-ND
Microcontrollers ATMEGA329PV-10MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATMEGA329PV-10MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA329PV-10MURCT-ND
Microcontrollers ATMEGA329PV-10MURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATMEGA329PV-10MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA329PV-10MURDKR-ND
Microcontrollers ATMEGA329PV-10MURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1356422-ATMEGA329PV-10MUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1356422-ATMEGA329PV-10MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1356422-ATMEGA329PV-10MUR
Win Source Part Number: 1356422-ATMEGA329PV- 10MUR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: AVR® ATmega Package: Tape & Reel Product Status: Active Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Base Product Number: ATMEGA329 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 10MHz Number of I/O: 54 Core Processor: AVR Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 8x10b Oscillator Type: Internal

Win Source Part Number: 1356422-ATMEGA329PV-10MUR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: AVR® ATmega
Package: Tape & Reel
Product Status: Active
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Base Product Number: ATMEGA329
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 10MHz
Number of I/O: 54
Core Processor: AVR
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 8x10b
Oscillator Type: Internal

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA329PV-10MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA329PV-10MUR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA329PV-10MUR
IC MCU 8BIT 32KB FLASH 64QFN Product overview: ATMEGA329PV-10MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA329PV-10MU R can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64QFN Product overview: ATMEGA329PV-10MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA329PV-10MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA329PV-10MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA329PV-10MUR
Microcontrollers ATMEGA329PV-10MUR
IC MCU 8BIT 32KB FLASH 64QFN

IC MCU 8BIT 32KB FLASH 64QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA329PV-10MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA329PV-10MUR
Embedded - Microcontrollers ATMEGA329PV-10MUR
IC MCU 8BIT 32KB FLASH 64QFN

IC MCU 8BIT 32KB FLASH 64QFN

Supplier's Site Datasheet
MCU AVR 32K FLASH 10MHZ 100TQFP - 536-ATMEGA329PV-10MUR - Utmel Electronic Limited
Hong Kong, China
MCU AVR 32K FLASH 10MHZ 100TQFP
536-ATMEGA329PV-10MUR
MCU AVR 32K FLASH 10MHZ 100TQFP 536-ATMEGA329PV-10MUR
MCU AVR 32K FLASH 10MHZ 100TQFP

MCU AVR 32K FLASH 10MHZ 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA329PV-10MUR
8-bit Microcontrollers - MCU ATMEGA329PV-10MUR
8-bit Microcontrollers - MCU AVR 32K FLSH 2K SRAM 1KB EE- 10MHZ 1.8V

8-bit Microcontrollers - MCU AVR 32K FLSH 2K SRAM 1KB EE- 10MHZ 1.8V

Buy Now Datasheet
Microcontrollers - ATMEGA329PV-10MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA329PV-10MUR
Microcontrollers ATMEGA329PV-10MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 64-QFN (9x9)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA329PV-10MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA329PV-10MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA329PV-10MUR
IC MCU 8BIT 32KB FLASH 64QFN

IC MCU 8BIT 32KB FLASH 64QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA329PV-10MURTR-ND 1356422-ATMEGA329PV-10MUR 685-ATMEGA329PV-10MUR ATMEGA329PV-10MUR ATMEGA329PV-10MUR 536-ATMEGA329PV-10MUR ATMEGA329PV-10MUR ATMEGA329PV-10MUR ATMEGA329PV-10MUR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers MCU AVR 32K FLASH 10MHZ 100TQFP 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Bits Other; A/D 8x10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - A2C01976700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers