AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 079218-ATMEGA329PV-1
Packaging: Tray
Core Processor: AVR
Number of I/O: 54
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (14x14)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB FLASH 64TQFP Product overview: ATMEGA329PV-10AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA329PV-10AU
8-bit Microcontrollers - MCU AVR 32K FLSH 2K SRAM 1KB EE-10 MHZ 1.8V
IC MCU 8BIT 32KB FLASH 64TQFP
IC MCU 8BIT 32KB FLASH 64TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 32KB FLASH 64TQFP
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, TQFP-64; Product Range:AVR ATmega Family ATmega329 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA329PV-10AU-ND | 079218-ATMEGA329PV-10AU | 685-ATMEGA329PV-10AU | ATMEGA329PV-10AU | ATMEGA329PV-10AU | ATMEGA329PV-10AU | ATMEGA329PV-10AU | ATMEGA329PV-10AU | 68T2969 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATMEGA329PV-10AU | 8-bit 8BIT 32KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Tqfp-64; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB | 1 KB | 1 KB |