Microchip Technology, Inc. Newer Device Available ATMEGA329PA ATMEGA329P

Description
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 54 general purpose I/O lines, 32 general purpose working registers, a JTAG interface for boundary-scan and on-chip debugging/programmin g, a complete on-chip LCD controller with internal contrast control, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a universal serial interface (USI) with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATMEGA329PA Additional Features 4 x 25 Segment LCD Driver High Endurance Non-volatile Memory Segments
Datasheet
Description
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 54 general purpose I/O lines, 32 general purpose working registers, a JTAG interface for boundary-scan and on-chip debugging/programmin g, a complete on-chip LCD controller with internal contrast control, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a universal serial interface (USI) with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATMEGA329PA Additional Features 4 x 25 Segment LCD Driver High Endurance Non-volatile Memory Segments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available ATMEGA329PA - ATMEGA329P - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available ATMEGA329PA
ATMEGA329P
Newer Device Available ATMEGA329PA ATMEGA329P
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 54 general purpose I/O lines, 32 general purpose working registers, a JTAG interface for boundary-scan and on-chip debugging/programmin g, a complete on-chip LCD controller with internal contrast control, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a universal serial interface (USI) with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATMEGA329PA Additional Features 4 x 25 Segment LCD Driver High Endurance Non-volatile Memory Segments

The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 54 general purpose I/O lines, 32 general purpose working registers, a JTAG interface for boundary-scan and on-chip debugging/programming, a complete on-chip LCD controller with internal contrast control, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a universal serial interface (USI) with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 1.8-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

For product comparison, please consider: ATMEGA329PA

Additional Features

    • 4 x 25 Segment LCD Driver
    • High Endurance Non-volatile Memory Segments
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATMEGA329P
Product Name Newer Device Available ATMEGA329PA
Features PWM
Bits 8 Bit; 16 Bit
Number 2
RAM 2.05 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details