Manufacturer: Atmel
Win Source Part Number: 1149401-ATMEGA329P-2
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQCC64
IC MCU 8BIT 32KB FLASH 64QFN Product overview: ATMEGA329P-20MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA329P-20MU can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU AVR 32K FLSH 2K SRAM 1KB EE-20 MHZ MLF 5V
IC MCU 8BIT 32KB FLASH 64QFN
IC MCU 8BIT 32KB FLASH 64QFN
IC MCU 8BIT 32KB FLASH 64QFN
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1149401-ATMEGA329P-20MU | ATMEGA329P-20MU-ND | ATMEGA329P-20MU | 685-ATMEGA329P-20MU | ATMEGA329P-20MU | ATMEGA329P-20MU | ATMEGA329P-20MU | 536-ATMEGA329P-20MU | ATMEGA329P-20MU |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA329P-20MU | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 8BIT 32KB FLASH 64QFN | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||||
| ROM | 32 KB | 1.02 KB |