Microchip Technology, Inc. Newer Device Available ATMEGA3290A ATMEGA3290

Description
The high-performance Microchip picoPower® AVR® RISC-based CMOS 8-bit microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 69 general purpose I/O lines, 32 general purpose working registers, JTAG interface for boundary-scan, on-chip debugging support, and programming, complete on-chip LCD controller with internal contrast control, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, universal serial interface (USI) with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. For product comparison, please consider: ATMEGA3290A
Datasheet
Description
The high-performance Microchip picoPower® AVR® RISC-based CMOS 8-bit microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 69 general purpose I/O lines, 32 general purpose working registers, JTAG interface for boundary-scan, on-chip debugging support, and programming, complete on-chip LCD controller with internal contrast control, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, universal serial interface (USI) with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. For product comparison, please consider: ATMEGA3290A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available ATMEGA3290A - ATMEGA3290 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available ATMEGA3290A
ATMEGA3290
Newer Device Available ATMEGA3290A ATMEGA3290
The high-performance Microchip picoPower® AVR® RISC-based CMOS 8-bit microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 69 general purpose I/O lines, 32 general purpose working registers, JTAG interface for boundary-scan, on-chip debugging support, and programming, complete on-chip LCD controller with internal contrast control, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, universal serial interface (USI) with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. For product comparison, please consider: ATMEGA3290A

The high-performance Microchip picoPower® AVR® RISC-based CMOS 8-bit microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 69 general purpose I/O lines, 32 general purpose working registers, JTAG interface for boundary-scan, on-chip debugging support, and programming, complete on-chip LCD controller with internal contrast control, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, universal serial interface (USI) with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed.

For product comparison, please consider: ATMEGA3290A

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATMEGA3290
Product Name Newer Device Available ATMEGA3290A
Features PWM
Bits 8 Bit; 16 Bit
Number 2
RAM 2.05 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details