Microchip Technology, Inc. ATMEGA328PB

Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 64 KB ISP Flash memory with read-while-write capabilities, 2 KB EEPROM, 4 KB SRAM, 27 general purpose I/O lines, 32 general purpose working registers, two flexible timer/counters with compare modes and PWM, one UART with HW LIN, an 11-channel 10-bit A/D converter with two differential programmable gain input stages, a 10-bit D/A converter, a programmable watchdog timer with an internal individual oscillator, SPI serial port, an on-chip debug system, and four software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. Additional Features 131 Powerful Instructions Most Single Clock Cycle Execution 32 x 8 General Purpose Working Registers Fully Static Operation Up to 20 MIPS Throughput at 20 MHz On-Chip 2-Cycle Multiplier 32 KB of In-System Self-Programmable Flash program memory 1 KB EEPROM 2 KB Internal SRAM Write/Erase Cycles: 10,000 Flash/100,000 EEPROM Data retention: 20 years at 85°C In-System Programming by On-chip Boot Program True Read-While-Write Operation Programming Lock for Software Security Capacitive Touch Buttons, Sliders and Wheels 24 Self-Cap Channels and 144 Mutual Cap Channels Two 8-bit Timer/Counters with Separate Prescaler and Compare Mode Three 16-bit Timer/Counters with Separate Prescaler, Compare Mode, and Capture Mode Real Time Counter with Separate Oscillator Ten PWM Channels 8-channel 10-bit ADC in TQFP and QFN/MLF package Two Programmable Serial USARTs Two Master/Slave SPI Serial Interfaces Two Byte-Oriented Two-Wire Serial Interfaces (Philips I2C Compatible) Programmable Watchdog Timer with Separate On-chip Oscillator On-Chip Analog Comparator Interrupt and Wake-Up on Pin Change Power-On Reset and Programmable Brown-Out Detection Internal 8 MHz Calibrated Oscillator External and Internal Interrupt Sources Six Sleep Modes: Idle, ADC Noise Reduction, Power-save, Power-down, Standby, and Extended Standby Clock Failure Detection Mechanism and Switch to Internal 8 MHz RC Oscillator in case of Failure Individual Serial Number to Represent a Unique ID 27 Programmable I/O Lines 32-pin TQFP and 32-pin QFN/MLF 1.8-5.5V -40°C to 105°C 0-4 MHz @ 1.8 - 5.5V 0-10 MHz @ 2.7 - 5.5.V 0-20 MHz @ 4.5 - 5.5V Active Mode: 0.24 mA Power-Down Mode: 0.2 μA Power-Save Mode: 1.3 μA (Including 32 kHz RTC)
Datasheet
Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 64 KB ISP Flash memory with read-while-write capabilities, 2 KB EEPROM, 4 KB SRAM, 27 general purpose I/O lines, 32 general purpose working registers, two flexible timer/counters with compare modes and PWM, one UART with HW LIN, an 11-channel 10-bit A/D converter with two differential programmable gain input stages, a 10-bit D/A converter, a programmable watchdog timer with an internal individual oscillator, SPI serial port, an on-chip debug system, and four software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. Additional Features 131 Powerful Instructions Most Single Clock Cycle Execution 32 x 8 General Purpose Working Registers Fully Static Operation Up to 20 MIPS Throughput at 20 MHz On-Chip 2-Cycle Multiplier 32 KB of In-System Self-Programmable Flash program memory 1 KB EEPROM 2 KB Internal SRAM Write/Erase Cycles: 10,000 Flash/100,000 EEPROM Data retention: 20 years at 85°C In-System Programming by On-chip Boot Program True Read-While-Write Operation Programming Lock for Software Security Capacitive Touch Buttons, Sliders and Wheels 24 Self-Cap Channels and 144 Mutual Cap Channels Two 8-bit Timer/Counters with Separate Prescaler and Compare Mode Three 16-bit Timer/Counters with Separate Prescaler, Compare Mode, and Capture Mode Real Time Counter with Separate Oscillator Ten PWM Channels 8-channel 10-bit ADC in TQFP and QFN/MLF package Two Programmable Serial USARTs Two Master/Slave SPI Serial Interfaces Two Byte-Oriented Two-Wire Serial Interfaces (Philips I2C Compatible) Programmable Watchdog Timer with Separate On-chip Oscillator On-Chip Analog Comparator Interrupt and Wake-Up on Pin Change Power-On Reset and Programmable Brown-Out Detection Internal 8 MHz Calibrated Oscillator External and Internal Interrupt Sources Six Sleep Modes: Idle, ADC Noise Reduction, Power-save, Power-down, Standby, and Extended Standby Clock Failure Detection Mechanism and Switch to Internal 8 MHz RC Oscillator in case of Failure Individual Serial Number to Represent a Unique ID 27 Programmable I/O Lines 32-pin TQFP and 32-pin QFN/MLF 1.8-5.5V -40°C to 105°C 0-4 MHz @ 1.8 - 5.5V 0-10 MHz @ 2.7 - 5.5.V 0-20 MHz @ 4.5 - 5.5V Active Mode: 0.24 mA Power-Down Mode: 0.2 μA Power-Save Mode: 1.3 μA (Including 32 kHz RTC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 64 KB ISP Flash memory with read-while-write capabilities, 2 KB EEPROM, 4 KB SRAM, 27 general purpose I/O lines, 32 general purpose working registers, two flexible timer/counters with compare modes and PWM, one UART with HW LIN, an 11-channel 10-bit A/D converter with two differential programmable gain input stages, a 10-bit D/A converter, a programmable watchdog timer with an internal individual oscillator, SPI serial port, an on-chip debug system, and four software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. Additional Features 131 Powerful Instructions Most Single Clock Cycle Execution 32 x 8 General Purpose Working Registers Fully Static Operation Up to 20 MIPS Throughput at 20 MHz On-Chip 2-Cycle Multiplier 32 KB of In-System Self-Programmable Flash program memory 1 KB EEPROM 2 KB Internal SRAM Write/Erase Cycles: 10,000 Flash/100,000 EEPROM Data retention: 20 years at 85°C In-System Programming by On-chip Boot Program True Read-While-Write Operation Programming Lock for Software Security Capacitive Touch Buttons, Sliders and Wheels 24 Self-Cap Channels and 144 Mutual Cap Channels Two 8-bit Timer/Counters with Separate Prescaler and Compare Mode Three 16-bit Timer/Counters with Separate Prescaler, Compare Mode, and Capture Mode Real Time Counter with Separate Oscillator Ten PWM Channels 8-channel 10-bit ADC in TQFP and QFN/MLF package Two Programmable Serial USARTs Two Master/Slave SPI Serial Interfaces Two Byte-Oriented Two-Wire Serial Interfaces (Philips I2C Compatible) Programmable Watchdog Timer with Separate On-chip Oscillator On-Chip Analog Comparator Interrupt and Wake-Up on Pin Change Power-On Reset and Programmable Brown-Out Detection Internal 8 MHz Calibrated Oscillator External and Internal Interrupt Sources Six Sleep Modes: Idle, ADC Noise Reduction, Power-save, Power-down, Standby, and Extended Standby Clock Failure Detection Mechanism and Switch to Internal 8 MHz RC Oscillator in case of Failure Individual Serial Number to Represent a Unique ID 27 Programmable I/O Lines 32-pin TQFP and 32-pin QFN/MLF 1.8-5.5V -40°C to 105°C 0-4 MHz @ 1.8 - 5.5V 0-10 MHz @ 2.7 - 5.5.V 0-20 MHz @ 4.5 - 5.5V Active Mode: 0.24 mA Power-Down Mode: 0.2 μA Power-Save Mode: 1.3 μA (Including 32 kHz RTC)

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 64 KB ISP Flash memory with read-while-write capabilities, 2 KB EEPROM, 4 KB SRAM, 27 general purpose I/O lines, 32 general purpose working registers, two flexible timer/counters with compare modes and PWM, one UART with HW LIN, an 11-channel 10-bit A/D converter with two differential programmable gain input stages, a 10-bit D/A converter, a programmable watchdog timer with an internal individual oscillator, SPI serial port, an on-chip debug system, and four software selectable power saving modes. The device operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Additional Features

  • 131 Powerful Instructions
  • Most Single Clock Cycle Execution
  • 32 x 8 General Purpose Working Registers
  • Fully Static Operation
  • Up to 20 MIPS Throughput at 20 MHz
  • On-Chip 2-Cycle Multiplier
  • 32 KB of In-System Self-Programmable Flash program memory
  • 1 KB EEPROM
  • 2 KB Internal SRAM
  • Write/Erase Cycles: 10,000 Flash/100,000 EEPROM
  • Data retention: 20 years at 85°C
  • In-System Programming by On-chip Boot Program
  • True Read-While-Write Operation
  • Programming Lock for Software Security
  • Capacitive Touch Buttons, Sliders and Wheels
  • 24 Self-Cap Channels and 144 Mutual Cap Channels
  • Two 8-bit Timer/Counters with Separate Prescaler and Compare Mode
  • Three 16-bit Timer/Counters with Separate Prescaler, Compare Mode, and Capture Mode
  • Real Time Counter with Separate Oscillator
  • Ten PWM Channels
  • 8-channel 10-bit ADC in TQFP and QFN/MLF package
  • Two Programmable Serial USARTs
  • Two Master/Slave SPI Serial Interfaces
  • Two Byte-Oriented Two-Wire Serial Interfaces (Philips I2C Compatible)
  • Programmable Watchdog Timer with Separate On-chip Oscillator
  • On-Chip Analog Comparator
  • Interrupt and Wake-Up on Pin Change
  • Power-On Reset and Programmable Brown-Out Detection
  • Internal 8 MHz Calibrated Oscillator
  • External and Internal Interrupt Sources
  • Six Sleep Modes: Idle, ADC Noise Reduction, Power-save, Power-down, Standby, and Extended Standby
  • Clock Failure Detection Mechanism and Switch to Internal 8 MHz RC Oscillator in case of Failure
  • Individual Serial Number to Represent a Unique ID
  • 27 Programmable I/O Lines
  • 32-pin TQFP and 32-pin QFN/MLF
  • 1.8-5.5V
  • -40°C to 105°C
  • 0-4 MHz @ 1.8 - 5.5V
  • 0-10 MHz @ 2.7 - 5.5.V
  • 0-20 MHz @ 4.5 - 5.5V
  • Active Mode: 0.24 mA
  • Power-Down Mode: 0.2 μA
  • Power-Save Mode: 1.3 μA (Including 32 kHz RTC)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATMEGA328PB
Features PWM
Bits 8 Bit; 16 Bit
Number 3
RAM 2.05 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details