Microchip Technology, Inc. OEM Parts - OEM Parts (A - B) - ATMEGA328P-20MU ATMEGA328P-20MU

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046860-ATMEGA328P-2 0MU Frequency: 20 MHz Memory Type: FLASH Memory Size: 32 kB Interface: SPI, USART RAM Size: 2 kB Number of Pins: 32 Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): ATMEGA328P-20MUATMEG A328P20MU; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: AVR Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046860-ATMEGA328P-2 0MU Frequency: 20 MHz Memory Type: FLASH Memory Size: 32 kB Interface: SPI, USART RAM Size: 2 kB Number of Pins: 32 Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): ATMEGA328P-20MUATMEG A328P20MU; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: AVR Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - ATMEGA328P-20MU - 1046860-ATMEGA328P-20MU - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - ATMEGA328P-20MU
1046860-ATMEGA328P-20MU
OEM Parts - OEM Parts (A - B) - ATMEGA328P-20MU 1046860-ATMEGA328P-20MU
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046860-ATMEGA328P-2 0MU Frequency: 20 MHz Memory Type: FLASH Memory Size: 32 kB Interface: SPI, USART RAM Size: 2 kB Number of Pins: 32 Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): ATMEGA328P-20MUATMEG A328P20MU; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: AVR Number of Timers/Counters: 3

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046860-ATMEGA328P-20MU
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 32 kB
Interface: SPI, USART
RAM Size: 2 kB
Number of Pins: 32
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): ATMEGA328P-20MUATMEGA328P20MU;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Core Architecture: AVR
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1046860-ATMEGA328P-20MU
Product Name OEM Parts - OEM Parts (A - B) - ATMEGA328P-20MU
Unlock Full Specs
to access all available technical data