Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046859-ATMEGA328P-2
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 32 kB
Interface: SPI, USART
RAM Size: 2 kB
Number of Pins: 32
Categories: OEM Parts(A-B)
Case / Package: TQFP
Alternative Parts (Cross-Reference): ATMEGA328P-20AUATMEG
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Core Architecture: AVR
Number of Timers/Counters: 3
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1046859-ATMEGA328P-20AU |
| Product Name | OEM Parts - OEM Parts (A - B) - ATMEGA328P-20AU |