IC MCU 8BIT 32KB FLASH 32QFN
IC MCU 8BIT 32KB FLASH 32QFN
IC MCU 8BIT 32KB FLASH 32QFN
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 32-QFN (5x5)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA328P-15MZ | ATMEGA328P-15MZ | ATMEGA328P-15MZ | ATMEGA328P-15MZ |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH |