Manufacturer: Microchip Technology
Win Source Part Number: 769229-ATMEGA325V-8A
Series: AVR ATmega
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 8MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: ATmega325V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (14x14)
Alternative Parts (Cross-Reference): VMX51C1020-14-QC; VMX51C1020-14-QCG; }ATmega325V-8MUR; ATmega325V-8AU;
Introduction Date: September 02, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 32KB FLASH 64TQFP Product overview: ATMEGA325V-8AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA325V-8AUR can be used for catalog matching and distributor lookup.
IC MCU 8BIT 32KB FLASH 64TQFP
8-bit Microcontrollers - MCU AVR 32K FLSH 2K SRAM 1KB EE-8MHz IND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 32KB FLASH 64TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769229-ATMEGA325V-8AUR | ATMEGA325V-8AURTR-ND | 685-ATMEGA325V-8AUR | ATMEGA325V-8AUR | ATMEGA325V-8AUR | ATMEGA325V-8AUR | ATMEGA325V-8AUR |
| Product Name | Embedded - Embedded - Microcontrollers - ATMEGA325V-8AUR | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 1 KB | 32 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |