The ATMEGA325A-ANR is an 8-bit microcontroller from Lingto Electronic Limited, featuring a high-performance AVR architecture with a maximum throughput of 20 MIPS at 20 MHz. It includes 32 KB of in-system programmable flash memory, 1 KB of EEPROM, and 2 KB of SRAM, making it suitable for a variety of embedded applications. The device supports advanced features such as an on-chip boot program for in-system programming, a JTAG interface for debugging, and extensive peripheral options including timers, PWM channels, and an 8-channel 10-bit ADC. Operating within a temperature range of -40°C to 105°C, the ATMEGA325A-ANR is designed for industrial applications. It offers low power consumption, with active mode currents as low as 215 µA at 1 MHz and 1.8V, and power-down mode currents of just 0.1 µA. The microcontroller also supports multiple sleep modes to enhance energy efficiency. With 54 programmable I/O lines and available in 64-lead TQFP and QFN packages, this microcontroller is versatile for various design requirements.
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 32KB FLASH 64TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 32KB FLASH 64TQFP
8-bit Microcontrollers - MCU AVR 32K FL 2K SRAM 1KB EE 20MHz 105C
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA325A-ANRTR-ND | ATMEGA325A-ANR | ATMEGA325A-ANR | ATMEGA325A-ANR | ATMEGA325A-ANR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |