Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA3250PA-AU ATMEGA3250PA-AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 862351-ATMEGA3250PA- AU Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14) Core Processor: AVR Speed: 20MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATmega3250 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATMEGA3250PA-AU , ATMEGA3250PAAU
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862351-ATMEGA3250PA- AU Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14) Core Processor: AVR Speed: 20MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATmega3250 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATMEGA3250PA-AU , ATMEGA3250PAAU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA3250PA-AU - 862351-ATMEGA3250PA-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA3250PA-AU
862351-ATMEGA3250PA-AU
Embedded - Embedded - Microcontrollers - ATMEGA3250PA-AU 862351-ATMEGA3250PA-AU
Manufacturer: Microchip Technology Win Source Part Number: 862351-ATMEGA3250PA- AU Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14) Core Processor: AVR Speed: 20MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATmega3250 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATMEGA3250PA-AU , ATMEGA3250PAAU

Manufacturer: Microchip Technology
Win Source Part Number: 862351-ATMEGA3250PA-AU
Series: AVR® ATmega
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14)
Core Processor: AVR
Speed: 20MHz
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATmega3250
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATMEGA3250PA-AU, ATMEGA3250PAAU

Buy Now Datasheet
Microcontrollers - ATMEGA3250PA-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA3250PA-AU-ND
Microcontrollers ATMEGA3250PA-AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA3250PA-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA3250PA-AU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA3250PA-AU
IC MCU 8BIT 32KB FLASH 100TQFP Product overview: ATMEGA3250PA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA3250PA-AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 100TQFP Product overview: ATMEGA3250PA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA3250PA-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA3250PA-AU
8-bit Microcontrollers - MCU ATMEGA3250PA-AU
8-bit Microcontrollers - MCU AVR 32K FL 2K SRAM 1KB EE 20 MHZ GRN

8-bit Microcontrollers - MCU AVR 32K FL 2K SRAM 1KB EE 20 MHZ GRN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA3250PA-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA3250PA-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA3250PA-AU
IC MCU 8BIT 32KB FLASH 100TQFP

IC MCU 8BIT 32KB FLASH 100TQFP

Supplier's Site
Microcontrollers - ATMEGA3250PA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA3250PA-AU
Microcontrollers ATMEGA3250PA-AU
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA3250PA-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA3250PA-AU
Embedded - Microcontrollers ATMEGA3250PA-AU
IC MCU 8BIT 32KB FLASH 100TQFP

IC MCU 8BIT 32KB FLASH 100TQFP

Supplier's Site Datasheet
MCU 8-bit ATmega AVR RISC 32KB Flash 3.3V/5V 100-Pin TQFP - 536-ATMEGA3250PA-AU - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit ATmega AVR RISC 32KB Flash 3.3V/5V 100-Pin TQFP
536-ATMEGA3250PA-AU
MCU 8-bit ATmega AVR RISC 32KB Flash 3.3V/5V 100-Pin TQFP 536-ATMEGA3250PA-AU
MCU 8-bit ATmega AVR RISC 32KB Flash 3.3V/5V 100-Pin TQFP

MCU 8-bit ATmega AVR RISC 32KB Flash 3.3V/5V 100-Pin TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862351-ATMEGA3250PA-AU ATMEGA3250PA-AU-ND 685-ATMEGA3250PA-AU ATMEGA3250PA-AU ATMEGA3250PA-AU ATMEGA3250PA-AU ATMEGA3250PA-AU 536-ATMEGA3250PA-AU
Product Name Embedded - Embedded - Microcontrollers - ATMEGA3250PA-AU Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers MCU 8-bit ATmega AVR RISC 32KB Flash 3.3V/5V 100-Pin TQFP
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers
Microcontrollers - CG7500AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details