AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14)
Category: OEM Souring
Win Source Part Number: 1462060-ATMEGA3250A-
Manufacturer: Microchip Technology
8-bit Microcontrollers - MCU AVR 32K FL 2K SRAM 1KB EE 20MHz IND
IC MCU 8BIT 32KB FLASH 100TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14)
IC MCU 8BIT 32KB FLASH 100TQFP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA3250A-AURTR-ND | 1462060-ATMEGA3250A-AUR | ATMEGA3250A-AUR | ATMEGA3250A-AUR | ATMEGA3250A-AUR | ATMEGA3250A-AUR |
| Product Name | Microcontrollers | OEM Souring | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 8x10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | |||
| ROM | 32 KB |