The ATMEGA325-16AUR is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance, low-power AVR architecture. It operates at a maximum clock speed of 16 MHz and can achieve up to 16 MIPS throughput. The microcontroller includes 32 KB of in-system self-programmable Flash memory, 1 KB of EEPROM, and 2 KB of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. It supports various peripheral features, including two 8-bit timers, one 16-bit timer, a real-time counter, an 8-channel 10-bit ADC, and multiple serial communication interfaces such as USART and SPI. The device also includes a JTAG interface for extensive on-chip debugging and programming capabilities. The ATMEGA325-16AUR is designed for industrial applications, with an operational temperature range of -40°C to 85°C. It offers low power consumption, with active mode current as low as 350 µA at 1 MHz and 1.8V, and a power-down mode current of just 100 nA. The microcontroller is available in a 64-lead TQFP package, making it suitable for various embedded applications.
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 32KB FLASH 64TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)
IC MCU 8BIT 32KB FLASH 64TQFP
IC MCU 8BIT 32KB FLASH 64TQFP
8-bit Microcontrollers - MCU AVR 32K FLSH 1K EE2K SRAM ADC 5V-16MHZ 5V
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA325-16AURDKR-ND | ATMEGA325-16AUR | ATMEGA325-16AUR | ATMEGA325-16AUR | ATMEGA325-16AUR | ATMEGA325-16AUR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |