Microchip Technology, Inc. Microcontrollers ATMEGA324PV-10MUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA324PV-10MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA324PV-10MURCT-ND
Microcontrollers ATMEGA324PV-10MURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA324PV-10MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA324PV-10MURTR-ND
Microcontrollers ATMEGA324PV-10MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA324PV-10MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA324PV-10MURDKR-ND
Microcontrollers ATMEGA324PV-10MURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319112-ATMEGA324PV-10MUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319112-ATMEGA324PV-10MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319112-ATMEGA324PV-10MUR
Manufacturer: Microchip Technology Win Source Part Number: 1319112-ATMEGA324PV- 10MUR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: AVR Speed: 10MHz Standard Package: 4,000 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 44-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA324PV-10MUR-ND ,ATMEGA324PV10MUR,AT MEGA324PV-10MURTR,AT MEGA324PV-10MURCT,AT MEGA324PV-10MURDKR Base Product Number: ATMEGA324 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319112-ATMEGA324PV-10MUR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: AVR
Speed: 10MHz
Standard Package: 4,000
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 44-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATMEGA324PV-10MUR-ND,ATMEGA324PV10MUR,ATMEGA324PV-10MURTR,ATMEGA324PV-10MURCT,ATMEGA324PV-10MURDKR
Base Product Number: ATMEGA324
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA324PV-10MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA324PV-10MUR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA324PV-10MUR
IC MCU 8BIT 32KB FLASH 44VQFN Product overview: ATMEGA324PV-10MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA324PV-10MU R can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44VQFN Product overview: ATMEGA324PV-10MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA324PV-10MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA324PV-10MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA324PV-10MUR
Microcontrollers ATMEGA324PV-10MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA324PV-10MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA324PV-10MUR
Microcontrollers ATMEGA324PV-10MUR
IC MCU 8BIT 32KB FLASH 44VQFN

IC MCU 8BIT 32KB FLASH 44VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA324PV-10MUR
8-bit Microcontrollers - MCU ATMEGA324PV-10MUR
8-bit Microcontrollers - MCU AVR 32KB FLSH 1KB EE 2KB SRAM-10MHz 1.8V

8-bit Microcontrollers - MCU AVR 32KB FLSH 1KB EE 2KB SRAM-10MHz 1.8V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA324PV-10MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA324PV-10MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA324PV-10MUR
IC MCU 8BIT 32KB FLASH 44VQFN

IC MCU 8BIT 32KB FLASH 44VQFN

Supplier's Site
Embedded - Microcontrollers - ATMEGA324PV-10MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA324PV-10MUR
Embedded - Microcontrollers ATMEGA324PV-10MUR
IC MCU 8BIT 32KB FLASH 44VQFN

IC MCU 8BIT 32KB FLASH 44VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA324PV-10MURCT-ND 1319112-ATMEGA324PV-10MUR 685-ATMEGA324PV-10MUR ATMEGA324PV-10MUR ATMEGA324PV-10MUR ATMEGA324PV-10MUR ATMEGA324PV-10MUR ATMEGA324PV-10MUR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Bits Other; A/D 8x10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7624AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers