Microchip Technology, Inc. Microcontrollers ATMEGA324PV-10AUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA324PV-10AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA324PV-10AURTR-ND
Microcontrollers ATMEGA324PV-10AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA324PV-10AUR - 862350-ATMEGA324PV-10AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA324PV-10AUR
862350-ATMEGA324PV-10AUR
Embedded - Embedded - Microcontrollers - ATMEGA324PV-10AUR 862350-ATMEGA324PV-10AUR
Manufacturer: Microchip Technology Win Source Part Number: 862350-ATMEGA324PV-1 0AUR Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 10MHz Package: Reel - TR Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATMEGA324 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA324PV10AUR, ATMEGA324PV-10AUR-ND , ATMEGA324PV-10AURTR, ATMEGA324PV-10AURCT, ATMEGA324PV-10AURDKR

Manufacturer: Microchip Technology
Win Source Part Number: 862350-ATMEGA324PV-10AUR
Series: AVR® ATmega
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Core Processor: AVR
Speed: 10MHz
Package: Reel - TR
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATMEGA324
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATMEGA324PV10AUR, ATMEGA324PV-10AUR-ND, ATMEGA324PV-10AURTR, ATMEGA324PV-10AURCT, ATMEGA324PV-10AURDKR

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA324PV-10AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA324PV-10AUR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA324PV-10AUR
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA324PV-10AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA324PV-10AU R can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA324PV-10AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA324PV-10AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA324PV-10AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA324PV-10AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA324PV-10AUR
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site
Embedded - Microcontrollers - ATMEGA324PV-10AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA324PV-10AUR
Embedded - Microcontrollers ATMEGA324PV-10AUR
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA324PV-10AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA324PV-10AUR
Microcontrollers ATMEGA324PV-10AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA324PV-10AUR
8-bit Microcontrollers - MCU ATMEGA324PV-10AUR
8-bit Microcontrollers - MCU AVR 32KB FLSH 1KB EE 2KB SRAM-10MHz 1.8V

8-bit Microcontrollers - MCU AVR 32KB FLSH 1KB EE 2KB SRAM-10MHz 1.8V

Buy Now Datasheet
Microcontrollers - ATMEGA324PV-10AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA324PV-10AUR
Microcontrollers ATMEGA324PV-10AUR
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA324PV-10AURTR-ND 862350-ATMEGA324PV-10AUR 685-ATMEGA324PV-10AUR ATMEGA324PV-10AUR ATMEGA324PV-10AUR ATMEGA324PV-10AUR ATMEGA324PV-10AUR ATMEGA324PV-10AUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA324PV-10AUR 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Bits Other; A/D 8x10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7500AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers