IC MCU 8BIT 32KB FLASH 44TQFP
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 32KB FLASH 44TQFP
8-bit Microcontrollers - MCU AVR, 32KB Fl, 1KB 2KB 20 MHz, Grn
IC MCU 8BIT 32KB FLASH 44TQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA324PA-ANR | ATMEGA324PA-ANR | ATMEGA324PA-ANR | ATMEGA324PA-ANR | ATMEGA324PA-ANR |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 2 KB | 2 KB | 2 KB | ||
| I/O Ports | 32 | 32 |