Microchip Technology, Inc. Newer Device Available ATMEGA324PA ATMEGA324P

Description
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, real-time counter, three flexible timer/counters with compare modes and PWM, two USARTs, byte-oriented Two-Wire serial interface, 8-channel/10-bit A/D converter with optional differential input stage with programmable gain, programmable watchdog timer with internal oscillator, SPI serial port, JTAG (IEEE® 1149.1 compliant) interface for on-chip debugging and programming, and six software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. For product comparison, please consider: ATMEGA324PA
Datasheet
Description
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, real-time counter, three flexible timer/counters with compare modes and PWM, two USARTs, byte-oriented Two-Wire serial interface, 8-channel/10-bit A/D converter with optional differential input stage with programmable gain, programmable watchdog timer with internal oscillator, SPI serial port, JTAG (IEEE® 1149.1 compliant) interface for on-chip debugging and programming, and six software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. For product comparison, please consider: ATMEGA324PA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available ATMEGA324PA - ATMEGA324P - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available ATMEGA324PA
ATMEGA324P
Newer Device Available ATMEGA324PA ATMEGA324P
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, real-time counter, three flexible timer/counters with compare modes and PWM, two USARTs, byte-oriented Two-Wire serial interface, 8-channel/10-bit A/D converter with optional differential input stage with programmable gain, programmable watchdog timer with internal oscillator, SPI serial port, JTAG (IEEE® 1149.1 compliant) interface for on-chip debugging and programming, and six software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. For product comparison, please consider: ATMEGA324PA

The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, real-time counter, three flexible timer/counters with compare modes and PWM, two USARTs, byte-oriented Two-Wire serial interface, 8-channel/10-bit A/D converter with optional differential input stage with programmable gain, programmable watchdog timer with internal oscillator, SPI serial port, JTAG (IEEE® 1149.1 compliant) interface for on-chip debugging and programming, and six software selectable power saving modes. The device operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed.

For product comparison, please consider: ATMEGA324PA

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATMEGA324P
Product Name Newer Device Available ATMEGA324PA
Features PWM
Bits 8 Bit; 16 Bit
Number 2
RAM 2.05 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details