IC MCU 8BIT 32KB FLASH 44VQFN Product overview: ATMEGA324P-B15MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA324P-B15MZ
Manufacturer: Microchip Technology
Win Source Part Number: 1020277-ATMEGA324P-B
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Family Name: ATmega324P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 44-QFN (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB FLASH 44VQFN
AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
IC MCU 8BIT 32KB FLASH 44VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA324P-B15MZ | 1020277-ATMEGA324P-B15MZ | ATMEGA324P-B15MZ | ATMEGA324P-B15MZ | ATMEGA324P-B15MZ |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA324P-B15MZ | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||
| Serial Interface | JTAG/TWI/SPI/USART |