IC MCU 8BIT 32KB FLASH 44QFN
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, VQFN-44; Product Range:ATMega Microcontrollers; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:VQFN; No. of I/O s:32I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 44QFN
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-QFN (5x5)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-QFN (5x5)
8-bit Microcontrollers - MCU AVR 32KB FLSH 1KB EE 2KB SRAM-20MHz, IND
| Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA324A-MCHR | 72T3140 | ATMEGA324A-MCHR | ATMEGA324A-MCHR | ATMEGA324A-MCHR |
| Product Name | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Vqfn-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 2 KB | 2 KB | 2 KB | ||
| I/O Ports | 32 | 32 | |||
| Package Type | Other; VQFN | Other; 44-VQFN Dual Rows, Exposed Pad |