Microchip Technology, Inc. Microcontrollers ATMEGA324A-AUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega324A-AUR is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates on a low power CMOS architecture. It features a maximum clock speed of 20 MHz and can achieve up to 20 MIPS throughput. The device includes 32 general-purpose working registers and supports 131 powerful instructions, most of which execute in a single clock cycle. It offers a range of memory options, including 32 KB of Flash, 2 KB of SRAM, and 1 KB of EEPROM, with high endurance ratings for write/erase cycles. The microcontroller supports various peripherals, including two 8-bit timers, one or two 16-bit timers, and an 8-channel 10-bit ADC. It also includes a real-time counter, multiple PWM channels, and interfaces such as USART and SPI. The device is designed for flexibility with features like in-system programming, a boot code section, and extensive on-chip debug support via a JTAG interface. Operating voltage ranges from 1.8V to 5.5V, making it suitable for battery-powered applications. The ATmega324A-AUR is available in multiple package types, including TQFP and PDIP, and is rated for industrial temperature ranges from -40°C to 85°C. This microcontroller is ideal for applications requiring efficient processing and low power consumption.

Datasheet Summary
Powered by GS/AI

The ATmega324A-AUR is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates on a low power CMOS architecture. It features a maximum clock speed of 20 MHz and can achieve up to 20 MIPS throughput. The device includes 32 general-purpose working registers and supports 131 powerful instructions, most of which execute in a single clock cycle. It offers a range of memory options, including 32 KB of Flash, 2 KB of SRAM, and 1 KB of EEPROM, with high endurance ratings for write/erase cycles. The microcontroller supports various peripherals, including two 8-bit timers, one or two 16-bit timers, and an 8-channel 10-bit ADC. It also includes a real-time counter, multiple PWM channels, and interfaces such as USART and SPI. The device is designed for flexibility with features like in-system programming, a boot code section, and extensive on-chip debug support via a JTAG interface. Operating voltage ranges from 1.8V to 5.5V, making it suitable for battery-powered applications. The ATmega324A-AUR is available in multiple package types, including TQFP and PDIP, and is rated for industrial temperature ranges from -40°C to 85°C. This microcontroller is ideal for applications requiring efficient processing and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA324A-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA324A-AURTR-ND
Microcontrollers ATMEGA324A-AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA324A-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA324A-AURDKR-ND
Microcontrollers ATMEGA324A-AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA324A-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA324A-AURCT-ND
Microcontrollers ATMEGA324A-AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA324A-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA324A-AUR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA324A-AUR
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA324A-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA324A-AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA324A-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA324A-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA324A-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA324A-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA324A-AUR
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site
Microcontrollers - ATMEGA324A-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA324A-AUR
Microcontrollers ATMEGA324A-AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA324A-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA324A-AUR
Microcontrollers ATMEGA324A-AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA324A-AUR
8-bit Microcontrollers - MCU ATMEGA324A-AUR
8-bit Microcontrollers - MCU AVR 32KB FLSH 1KB EE 2KB SRAM-20MHz, IND

8-bit Microcontrollers - MCU AVR 32KB FLSH 1KB EE 2KB SRAM-20MHz, IND

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA324A-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA324A-AUR
Embedded - Microcontrollers ATMEGA324A-AUR
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA324A-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA324A-AUR
Microcontrollers ATMEGA324A-AUR
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA324A-AURTR-ND 685-ATMEGA324A-AUR ATMEGA324A-AUR ATMEGA324A-AUR ATMEGA324A-AUR ATMEGA324A-AUR ATMEGA324A-AUR
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20736A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.4 to 3.6 volts
Serial Interface I2C, SPI, UART
Package Type Other; Tray
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers