Microchip Technology, Inc. RF Transceiver ICs ATMEGA2564RFR2-ZU

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATMEGA2564RFR2-ZU-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATMEGA2564RFR2-ZU-ND
RF Transceiver ICs ATMEGA2564RFR2-ZU-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATMEGA2564RFR2-ZU - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
ATMEGA2564RFR2-ZU
RF Transceiver ICs ATMEGA2564RFR2-ZU
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATMEGA2564RFR2-ZU-ND ATMEGA2564RFR2-ZU
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology ZigBee Zigbee®
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

26.5 - 29.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0200 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 26500 to 29500 MHz
View Details
RF Receivers - SI4730-D60-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Receivers & Transceivers - 74ALVC164245DGGR - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 2.3V~3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details