Microchip Technology, Inc. RF Transceiver ICs ATMEGA1284RFR2-ZUR

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATMEGA1284RFR2-ZURTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATMEGA1284RFR2-ZURTR-ND
RF Transceiver ICs ATMEGA1284RFR2-ZURTR-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATMEGA1284RFR2-ZURTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW20730A1KFBGTDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 1.2V
View Details
RF Transceiver ICs - NRF24LU1P-F32Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
CC1121 High Performance Low Power RF Transceiver - CC1121RHBR - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
# of Tx 16 #
View Details
3 suppliers
Telecom - SI3211-E-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details