Microchip Technology, Inc. RF Transceiver ICs ATMEGA1284RFR2-ZU

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATMEGA1284RFR2-ZU-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATMEGA1284RFR2-ZU-ND
RF Transceiver ICs ATMEGA1284RFR2-ZU-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATMEGA1284RFR2-ZU-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Buffers, Drivers, Receivers, Transceivers - 40098BDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74AVC2T45DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 1.2V~3.6V
Data Rate 500000 kbps
View Details
RF Transceiver ICs - 2312-QM33120WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details